Bluetooth Wireless Stereo Headphones

Aluratek’s Bluetooth Wireless TV Streaming Kit is the perfect way to Bluetooth enable your TV to experience superb hifidelity stereo sound - wirelessly! The kit combines a Bluetooth Universal Audio Transmitter and a pair of high quality Bluetooth Wireless Stereo Headphones to create the ultimate home entertainment experience. The headphones feature an advanced acoustic design with custom digital tuned high performance drivers to produce high definition audio for deep, rich sound with impressive clarity and enhanced bass.

Connect the transmitter to the AUX OUT / headset (3.5 mm) port on the back of your TV. You may also connect the transmitter using the included RCA-Y cable for use with a TV or tuner / receiver. The transmitter and headset are pre-paired and ready to use out of the box. Simply power on both devices and enjoy!

Manufacturer Part Number
ABT01FKIT
EAN/UPC
0812658013024,812658013024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connectivity: WiFi / USB 2.0 / 3.5 mm
  • UPC: 8-12658-01302-4
  • Warranty: 1 Year
  • Product Weight: headphones: .25 lb. (4 oz) / transmitter: 0.5 oz
  • Product Dimensions: headphones: 6. 5" (height) x 6" (width) x 2" (headphone width). (16.5 x 15.2 x .8 cm) / transmitter: 2 x .4375 x 1 in. (5 x 1 x 2.54 cm) with 3.375" ( 8.6 cm) cord including 3.5mm jack