Wall, Under Cabinet & Desk Mount for Tablets with 2 Mounting Bases

Turn any two surfaces from your home or office into a hands-free station for your tablet with CTA Digital’s Wall, Under Cabinet & Desk Mount with 2 Mounting Bases for Tablets. This stand is a marvelous device built with four joints, making it adjustable for many different angles, orientations and directions. The mount features two adjustable grips, one spring-loaded and the other activated by a quick-release button on the back, which is compatible with any tablet, including the iPad Air 2, the Amazon Kindle Fire or the Google Nexus 9. This kit also includes two separate, easy-to-install mounting bases, which are amazing pieces of hardware that use a two-part locking mechanism to keep your stand and tablet held firmly in place, wherever it may be installed. So whether sitting on a desk, secured vertically to a wall or hanging upside down under a cabinet, enjoying your tablet from room to room has never been easier thanks to CTA Digital’s Wall, Under Cabinet & Desk Mount with 2 Mounting Bases for Tablets.

Manufacturer Part Number
PAD-WDM
EAN/UPC
0656777013967,656777013967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with tablets ranging 4 – 9 inches in width, such as the Samsung Galaxy Tab S, iPad mini 4 or Google Nexus 9
  • Maximum Holder Depth: 0.6”
  • Maximum Height: 16.38”
  • Some Assembly Required
Package contents:
(1) Mount Stand
(2) Mounting Bases
(6) Screws 
(6) Anchors