Armband 4000 mAh Battery Pack for iPhone 6 / iPhone 6 Plus

Watch your phone keep pace, running alongside you, with CTA Digital’s Armband 4000 mAh Battery Pack Charger for iPhone 6 / iPhone 6 Plus.  With the 4000 mAh battery pack charger, this armband powers iPhone devices like the iPhone 6S and the iPhone 6S Plus with the endurance needed to be your perfect running partner. With features like access to the headphone jack on both the top and bottom of the band and separate compartments for your phone and battery pack charger, this accessory goes the extra mile in making your run, long-distance or short, convenient and comfortable. The combination of the fabric hook and loop fastener and the two grommet options lets this armband adjust to the size of your arm while giving it the strength to tightly secure your phone in place. CTA Digital’s Armband 4000 mAh Battery Pack Charger for iPhone 6 / iPhone 6 Plus also provides a pocket for storage and a clear front window that gives access to the phone’s touchscreen.

Manufacturer Part Number
BP-ABI4
EAN/UPC
0656777013844,656777013844
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

  • Battery Capacity: 4000 mAh
  • Battery type:  Lithium Polymer Battery
  • Input: DC 5V 1A
  • Output: DC 5V 1A
  • Supplies 2 full charges for the iPhone 6S and other smartphones with a similar capacity
  • Holder Dimensions:  6.25” x 3.5” x .38”
  • Armband Width: 17.88 Inches
  • Armband Height: 7.5 inches
  • Micro USB Charging Port
  • Micro USB Charging Tip with a Micro USB-to-Lightning Connector Adapter

Package Includes:
(1) Armband
(1) Lithium Polymer Battery
(1) Micro USB-to-Lightning Connector Adapter
(1) Micro USB Cord