24" Full HD LED Monitor (23.6" Diagonal)

Protect Your Eyes and View in Comfort

Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

Preset Customized Options with just a Click

On Screen Control and My Display Presets allow you to easily customize monitor settings with a few clicks of a mouse.

Customize Your Workspace for Multitasking

Screen Split divides the display for different tasks by resizing the windows on the screen. With PIP Mode you can work while watching a video in a window floating on the screen.

Offers Improved Color Vision to Color Weakness

Color revision algorithms are used to help those with color weakness who have difficulty distinguishing certain ranges of colors can view all the important content.

Manufacturer Part Number
24M38H-B
EAN/UPC
8806087549140,8806087547443,8806087716757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Size (Inch / cm): 23.5" / 59.8cm
Panel Type: TN
Colour Gamut (CIE1976): 72%
Colour Depth (Num of Colours): 16.7M colours
Pixel Pitch (mm): 0.2715 x 0.2715
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness(Typ.): 200cd/m2
Contrast Ration (DFC): 5M:1
Response Time_Typ.(on/off): 5ms
Viewing Angle(CR≥10): 170/160
Surface Treatment: Anti-Glare,3H

Jack Input / Output
D-Sub: Yes
HDMI: Yes
[ Jack Location ]: Back
Headphone Out: Yes
Jack Location(Audio Output): Back

Power
Type: Adapter (32W)
Input: 100-240Vac, 50/60Hz
Normal On(typ.): 25W
Sleep Mode(Max): 0.3W
DC Off(Max): 0.3W

Frequency
D-sub(H-Frequency): 30~83kHz
D-sub(V-Frequency): 56~75Hz
HDMI(H-Frequency): 30~83kHz
HDMI(V-Frequency): 56~75Hz

Resolution
PC(USB-C): 1920X1080
Digital (DVI-D / HDMI): 1920X1080

Control Key
Key Number (Power Key Included): 6
Key Type: Tact Type
LED Colour(On mode): White
LED Colour(Power save mode): White Blinking
[ Key Location ]: Bottom

OSD
Country: English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese(Brazil), Hindi
Number of Language: 17

Special Features
Picture Mode: Yes
Reader Mode: Yes
Original Ratio: Yes
DDC/CI: Yes
HDCP: Yes(2.2)
Intelligent Auto (Auto Adjustment): Yes
Key Lock: Yes
Plug & Play: Yes
Color weakness: Yes
Flicker Safe: Yes
Automatic standby: Yes
Smart Energy saving: Yes
4 screen split: Yes
On Screen Control: Yes
Others: Yes

Colour
Front: Black Hairline
B/Cover: Black Texture
Stand: Black high glossy
Base: Black Hairline

Stand
Base Detachable: Yes
Tilt(Angle): Yes: -5º ~ 20º

Dimensions - WxDxH (mm)
Set (with Stand): 556.2 x186.7 x415.1
Set (without Stand): 556.2 x 56.8 x 344.0
Box: 624x409x124
Wall Mount size (mm): 100x100

Weight(Kg)
Set (with Stand): 2.8
Set (without Stand): 2.6
Box: 4.1

Stuffing
Pallet(20ft/40ft/40ft HC): 680/1496/1672

Wrap
Packing Material: EPS
Stacking Type: Face Down
Box Printing Type: Flexo
Handle: Handle Hole

Standard
UL (cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
Erp: Yes
Windows: Yes(win 10)

Accessory
Power Cord: Option
D-Sub: Option
HDMI: Option