The FUJITSU Display B24-8 TE Pro is made for intensive office work. With visual and mechanical ergonomics this marble-grey display enables fatigue-free working for hours in front of the screen. The large 60.5 cm (23.8-inch) screen allows you to keep always track of all open applications. This high-quality display works unfailingly around the clock. Easy connectivity, manageability and usability help you increase your productivity.
Note:
Diagonal Size 60.5 cm (23.8-inch)
Aspect ratio 16:9
Horizontal 30 - 82 kHz
Vertical 56 - 76 Hz
Resolution 1,920 x 1,080 pixel
Brightness - typical 250 cd/m2
Contrast - typical 1,000:1
Contrast - advanced 20,000,000:1
Viewing angle (h/v) - typical 178°/178° CR10:1
Color performance 16.7 million colors (Hi-FRC)
Response time gray to gray typical 5 ms (in video mode)
Stand 4-in-1 Stand
Height adjust range 150 mm
Tilt angle -5° / +35°
Swivel angle 340°
Rotation to portrait 90°
Video Input 1 x DisplayPort
1 x DVI-D (HDCP)
1 x D-SUB
Audio sound output 2 x 2.0 W
USB downstream 2x USB 2.0
Weight (unpacked) 5.6 kg
7.74 lbs
Dimension with stand (W x D x H) 553 x 229.4 x 347 mm
21.77 x 2.5 x 13.00 inch
Compliance TCO Displays 7.0, TÜV Low Blue Light Certified, TÜV Flicker Free Certified, ENERGY STAR® 6.0, EPEAT® Gold (dedicated regions) (planned), ISO9241-307 (Pixel fault class I)
Energy Efficiency Class: A+, CE certification according to EC Directive 2004/108/EEC, EN 60950, RoHS, WEEE, IT-Eco-Declaration
Miscellaneous VESA DDC/ CI, Flat Display Mounting Interface VESA MIS-D 100 C, Kensington lock prepared
Warranty type Collect & Return Service