B24-8 TS Pro Widescreen LCD Monitor

The FUJITSU Display B24-8 TS Pro is made for intensive office work. With visual and mechanical ergonomics this stylish black display enables fatigue-free working for hours in front of the screen. The large 60.5 cm (23.8-inch) screen allows you to keep always track of all open applications. This high-quality display works unfailingly around the clock. Easy connectivity, manageability and usability help you increase your productivity.

Manufacturer Part Number
S26361-K1577-V160
EAN/UPC
4054681927121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical details

Diagonal Size: 60.5 cm (23.8-inch)

Aspect ratio: 16:9

Horizontal: 30 - 82 kHz

Vertical: 56 - 76 Hz

Resolution: 1,920 x 1,080 pixel

Brightness - typical: 250 cd/m2

Contrast - typical: 1,000:1

Contrast - advanced: 20,000,000:1

Viewing angle (h/v) - typical: 178°/178° CR10:1

Color performance: 16.7 million colors (Hi-FRC)

Response time gray to gray typical: 5 ms (in video mode)

Stand: 4-in-1 Stand

Height adjust range: 150 mm

Tilt angle: -5° / +35° 

Swivel angle: 340°

Rotation to portrait: 90°

Video Input: 1 x HDMI
1 x DVI-D (HDCP)
1 x D-SUB

Audio sound output: 2 x 2.0 W

USB downstream: 2 x USB 2.0

Weight (unpacked): 5.6 kg
7.74 lbs

Dimension with stand (W x D x H): 553 x 229.4 x 347 mm
21.77 x 2.5 x 13.00 inch

Compliance: TCO Displays 7.0, TÜV Low Blue Light Certified, TÜV Flicker Free Certified, ENERGY STAR® 6.0, EPEAT® Gold (dedicated regions) (planned), ISO9241-307 (Pixel fault class I)
Energy Efficiency Class: A+, CE certification according to EC Directive 2004/108/EEC, EN 60950, RoHS, WEEE, IT-Eco-Declaration

Miscellaneous: VESA DDC/ CI, Flat Display Mounting Interface VESA MIS-D 100 C, Kensington lock prepared

Warranty type: Collect & Return Service (depending on country specific requirements)