32GB Kit (8GBx4) DDR4-2133 DIMM

Crucial DDR4 Desktop Memory
Product highlights

  • Speeds start at 2133 MT/s and faster data rates are expected to be available as DDR4 technology matures
  • Increase bandwidth by up to 32%
  • Reduce power consumption by up to 40%
  • Faster burst access speeds for improved sequential data throughput
  • Optimized for next generation processors and platforms
  • Available in four channel kits up to 64GB
  • Limited lifetime warranty
More speed. More bandwidth. More efficient.
The future of memory is here.
In the ever-changing world of technology, any component more than half a decade old is usually in need of an update. At seven years old and counting, that’s exactly the state DDR3 memory is in: computers can only do so much with it.

Since the introduction of DDR3 memory technology in 2007, processors have doubled in capability, SSDs have revolutionized throughput, and graphics cards have drastically increased frame rates, leaving memory as a limiting factor. With Crucial DDR4 Desktop Memory, crush the DDR3 memory bottleneck and unlock a new standard of performance.

2x the Speed
Load applications faster and run demanding programs without lag. Crucial DDR4 memory debuts at 2133 MT/s – more than 30% faster than DDR3 memory technology.1 Even better, as DDR4 technology matures, speeds are projected to hit 3200 MT/s – twice what was possible on standard DDR3 memory.

2x the Bandwidth
Effortlessly multitask between apps, and empower your system to fire on all cylinders. Crucial DDR4 increases memory bandwidth by over 30%, allowing your system to handle more data at once. As DDR4 technology matures, bandwidths are expected to achieve up to 25.6 GB/s – twice that of standard DDR3. To maximize bandwidth, Crucial DDR4 memory is optimized for next-gen platforms that support four channel memory.

40% More Energy Efficient
Get better performance – using less power. Operating at just 1.2V compared to 1.5V for standard DDR3 memory, Crucial DDR4 consumes 20% less voltage than standard DDR3 technology. Crucial DDR4 modules also contain other efficiency features, for an overall power reduction of up to 40%.

Manufacturer Part Number
CT4K8G4DFS8213
EAN/UPC
0649528775863,649528775863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Crucial
Form Factor: UDIMM
Capacity: 32GB kit (8GBx4)
Warranty: Limited Lifetime
Specs:

  • DDR4 PC4-17000
  • CL=15
  • Single Ranked
  • x8 based
  • Unbuffered
  • NON-ECC
  • DDR4-2133
  • 1.2V
  • 1024Meg x 64
Series: Crucial
ECC: NON-ECC
Kit Qty: 4
Speed: 2133 MT/S
Voltage: 1.2V
DIMM Type: Unbuffered