29" 21:9 UltraWide Full HD IPS LED Monitor (29" Diagonal)

21:9 UltraWide™ FHD on IPS Display

21:9 UltraWide™ FHD (2560x1080) display offers visual comfort and ensures your best viewing pleasure. There is no colour shift or no distortion of colour at all.

The Beauty of ArcLine

Inspired by the beauty and power of nature, the ArcLine completes the design with a refined aesthetic flair.

UltraWide™ FOV Meets FreeSync

Experience fluid motion play on the 21:9 UltraWide™’s generous field of view without screen tearing or stuttering. 

Game Mode

Game Mode, consisting of FPS, RTS, and Custom modes, provides a customized gaming experience that varies with genres.

Fully Geared UP with Winning Features

Black Stabilizer is especially useful to detect objects including enemies that are hiding in dark areas. Dynamic Action Sync allows you to attack enemies faster with less lag time.

Flawless Colour Expression

You are guaranteed an immersive artwork through a sRGB over 99% colour space.Colour calibration tests are conducted on the production line to ensure colour accuracy.

Up-scaled Work Efficiency

Screen Split and PIP Mode bring you to be the real multi-tasker.

Exceptional Usability

On Screen Control and My Display Presets allow you to easily customize monitor settings with a few clicks of a mouse.

Manufacturer Part Number
29UM68-P
EAN/UPC
8806087569957,0719192199361,719192199361,8806087569971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Size (Inch): 29" Flat
Panel Type: IPS
Colour Gamut (CIE1931): sRGB over 99%
Colour Depth (Num of Colours): 8bits (6bit+FRC), 16.7M
Pixel Pitch (mm): 0.2628(H) x 0.2628(V)
Resolution: 2560 x 1080
Brightness (Typ.): 250(Typ), 200(min) cd/m2
Contrast Ratio (Original): 1000:1 (Typ)
(DFC): Mega
Response Time_Typ. (on/off): 14ms
(GTG): 5ms (High)
Viewing Angle (CR≥10): 178/178 (CR≥10)

Jack Input / Output
HDMI: Yes (ver1.4, 2ea)
DisplayPort: Yes (ver1.2)
Headphone Out: Yes

Speaker
Audio output (watt): 5W x 2ch
Audio Tuning: Maxx Audio

Power
Type: Adapter (32W)
Input: 100~240V
Normal On (typ.): 56.5W
Power Save/Sleep Mode (Max): 0.5W
DC Off (Max): 0.3W

Frequency
HDMI (H-Frequency): 30 ~ 90KHz
HDMI (V-Frequency): 56~75Hz
DisplayPort (H-Frequency): 30 ~ 90KHz
DisplayPort (V-Frequency): 56 ~ 75Hz (FreeSync 40~75Hz)

Special Features
Picture Mode: Custom, Reader, Photo, Cinema, Colour Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game)
Ratio: Wide, Original, Cinema 1, Cinema 2, 1 : 1
PIP: - (PIP mode in Screen Split)
PBP: Yes
DDC/CI: Yes
HDCP: Yes (2.2)
Key Lock: Yes
Response Time Control: Yes
Freesync: Yes (DP 40~75Hz)
Game Mode: Yes
DAS Mode: Yes
Black Stabilizer: Yes
Flicker Safe: Yes
Smart Energy saving: Yes
Automatic standby: Yes
Reader Mode: Yes (Picture Mode)
Six Axis Control: Yes
Colour Calibrated: Yes
Dual controller: Yes
Screen split2.0 (in OSC): Yes
My Display Preset (in OSC): Yes
On Screen Control (OSC): Yes
Dual EDID (H/W): Yes

Mechanic
Stand: Tilt(Angle) : -5~20 Degree
Dimension: Set (with Stand) : 702.5 x 204.7 x 414.0 ; Set (without Stand) : 702.5 x 63.8 x 328.4 ; Box : 780 x 143 x 412
Weight (Kg): Set (with Stand) : 5.4 ; Set (without Stand) : 4.8 ; Box : 7.5
Wall Mount size (mm): 75 x 75 (VESA compatible)

Wrap
Packing Material: EPS
Stacking Type: Vertical
Stand Packing Type: Base Detach
Box Printing Type: Flexo (1 Colour)
Handle: No (Hand Hole)

Standard
TCO 6.0: Yes
UL (cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
CCC (for China): Yes
Erp: Yes
Windows: Yes
DisplayPort: Yes

Accessory
Power Cord: Yes
HDMI: Yes
Cable holder: Yes