25" Class 21:9 UltraWide Full HD IPS LED Monitor (25" Diagonal)

21:9 UltraWide® Full HD IPS Display

The UltraWide 21:9 aspect ratio makes games and movies more immersive than ever. The clarity of 1080p pixel Full HD resolution with IPS is a game-changer. Simply put, from any viewing angle, everything looks more crisp and detailed in Full HD.

sRGB Over 99%

The UltraWide 21:9 aspect ratio makes games and movies more immersive than ever. The clarity of 1080p pixel Full HD resolution with IPS is a game-changer. Simply put, from any viewing angle, everything looks more crisp and detailed in Full HD.

On-Screen Control

On-Screen Control puts a host of essential monitor settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split 2.0 and Dual Controller and more can now be adjusted with just a few clicks of the mouse, instead of hard buttons on the monitor.

Screen Split 2.0

Customize your monitor layout for multitasking with the latest version of LG Screen Split. Resize and display multiple windows at once, with 14 options including four different picture-in-picture (PIP) choices.

Game Mode 

The UltraWide 21:9 aspect ratio makes games and movies more immersive than ever. The clarity of 1080p pixel Full HD resolution with IPS is a game-changer. Simply put, from any viewing angle, everything looks more crisp and detailed in Full HD.

Advanced Gaming Features

Serious gaming features for serious gamers. Quickly optimize monitor settings to activate Black Stabilizer to reveal superior detail in dark scenes while the Dynamic Action Sync feature assures smooth, fluid gaming action.

Manufacturer Part Number
25UM58-P
EAN/UPC
8806087593136,0719192199156,719192199156,8806087593143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL SPECIFICATIONS

Screen Size Class (diagonal): 25"
Panel Type: IPS
Color Gamut (CIE1931): sRGB over 99%
Color Depth (Number of Colors): 8bits, 16.7M
Pixel Pitch (mm): 0.2286mm x 0.2286mm
Response Time: 5ms GTG
Resolution: 2560 x 1080
Brightness (cd/m2): 250 cd/m2
Contrast Ratio: Mega
Viewing Angle: 178 / 178

INPUTS/OUTPUTS

HDMI 2.0: Yes

POWER


Type: Adapter
Input: 100~240V
Normal On (EPA 6.0): 24W

SPECIAL FEATURES

Picture Mode: Yes
Reader Mode: Yes
Original Ratio: Yes
PIP: Yes
PBP: Yes
Flicker Safe: Yes
Automatic standby: Yes
Six Axis Control: Yes
Smart Energy Saving: Yes
Super Resolution+: Yes
4 Screen Split: Yes
OnScreen Control (OSC): Yes
Black Stabilizer: Yes

DIMENSIONS/WEIGHT

Without Stand (WxHxD): 24"x 2.2" x 11.3"
With Stand (WxHxD): 24 "x 7.4" x 15.1"
Shipping Dimensions (WxHxD): 26.9" x 14" x 5.2"
With Stand Weight: 8.8 lbs
Shipping Weight: 11.9 lbs

STANDARD

UL(cUL): Yes
TUV-type: Yes
FCC-B, CE: Yes
EPA 6.0: Yes
ErP: Yes
EPEAT: Yes (Gold)
Windows: Yes (win10)