8-Port Fast Ethernet PoE+ with 2 Gigabit Combo Ports Web Smart Switch

The Edimax ES-5208P is a web-smart switch with 8 Fast Ethernet PoE+ ports and 2 Gigabit Combo ports. It easily connects and supplies power to PoE-enabled devices such as wireless access points, network cameras and IP phones as well as other Ethernet-enabled devices such as computers, printers and network attached storage (NAS).  ES-5208P is designed with easy management, all configuration can be performed through an intuitive browser-based Graphical User Interface. Ideal for small or medium network environments to strengthen the network connection, its standard 13-inch rack-mount brackets allow for integration with the most widely used mounting systems on the market.

IEEE 802.3at Power over Ethernet (PoE+) Auto Detection
The ES-5208P features 8 IEEE 802.3at Power over Ethernet (PoE+) ports that supply up to 30 watts of electricity per port. It can convert standard 100~240V/AC power into low-voltage DC that runs over existing LAN cables to supply power to IEEE 802.3at compliant network accessories. The ES-5208P features PoE+ device detection to verify whether individual, connected devices are IEEE 802.3at compliant or not, so only data will be sent via the LAN cable if the device is not a PoE or PE device. Various PoE products such as Access Points, IP cameras or IP phones are easily connected to the switch, making it the perfect solution when power outlets are difficult to install or existing power outlets are too far from devices.

Cost-Effective, No Special Networking Cable Required
Reduce your installation time and cost by using a standard Cat-5e Ethernet cable to link between the ES-5208P switch and powered devices (PD). The Ethernet cable will then transmit both data and power, so you won't need all those extra power cables to your powered devices (PD).

Smart Features Supported
The ES-5208P Web smart features can be managed through a Web Browser. The smart features include simple QoS/CoS applications and basic monitoring tools to improve network efficiency. The ES-5208P also supports bandwidth control and port based VLAN. Through a Web interface, an administrator can set up VLANs to segregate traffic and QoS to prioritize mission-critical data. All of these features offer extra protection on the network edge. Best of all, the password-protected configuration interface can be accessed remotely. It increases the IT manager‘s mobility.

Manufacturer Part Number
ES-5208P
EAN/UPC
4717964700926
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE

  • Ports:
    • 8 RJ-45 10/100Base-TX PoE+ ports
    • 2 Combo Gigabit Ethernet/SFP ports
  • Transmission Method: Store and forward
  • Transmission Media:
    • 10BaseT Cat. 3, 4, 5 UTP/STP
    • 100BaseTX Cat. 5 UTP/STP
    • 1000BaseT Cat. 5e UTP/STP
  • Buttons: Reset button
  • LED Indicators:
    • Per port: Link/Act, PoE
    • Per unit: Power, system
  • Power Input: 100-240V AC, 50-60 Hz
  • Power Consumption: 160W (Max)
  • Dimensions (L x W x H): 330 × 230 × 44 mm
  • Weight: 2.3KG
PERFORMANCE
  • Switching Capacity: 2.8Gbps
  • MAC Address: 4K
  • Buffer Memory: 352KB
  • Jumbo Frames: 1536Bytes
  • Filtering/Forwarding Rates:
    • 1000Mbps port – 1,488,000pps
    • 100Mbps port - 148,800pps
    • 10Mbps port - 14,880pps
POWER OVER ETHERNET
  • Standard: IEEE 802.3af, IEEE 802.3at
  • Power Output: Up to 30W per port
  • Pin Assignment: 1/2(+), 3/6(-) (End span)
  • Available Power Budget: 130W (Max)
SMART FEATURES
  • VLAN:
    • Up to 140 VLANs and 4096 VLAN IDs
    • 802.1Q tag-based VLAN
    • Port-based VLAN
    • Management VLAN
  • Port Trunking: IEEE 802.3ad LACP Trunk-static trunk up to 3 trunk groups
  • IGMP Snooping:
    • IGMP v1/v2 snooping
    • IGMP Snooping queries
    • Block unknown multicast traffic
    • Multicast groups: 256
  • QoS: Port-based QoS, IEEE802.1p QoS, 4 priority queues, scheduling algorithm
  • Mirror: Port mirroring both on ingress and egress traffic Many to one
  • Management:
    • User interface: Web-based management
    • User account: Login account configuration
    • Firmware upgrade: Firmware upgrade by WEB
    • Loop detection/prevention
  • Security:
    • Rate limit: Rate limit on ingress and egress traffic
    • Broadcast storm control
ENVIRONMENT
  • Temperature:
    • Operating: 0 ~ 40℃
    • Storage: -40 ~ 70℃
  • Humidity (Non-condensing):
    • Operating:10 ~ 90%
    • Storage: 10 ~ 90%
STANDARDS COMPLIANCE
  • Standards:
    • IEEE 802.3 10BaseT Ethernet
    • IEEE 802.3u 100BaseTX Fast Ethernet
    • IEEE 802.3ab 1000BaseT Gigabit Ethernet
    • IEEE 802.3z 1000BaseSX/LX
    • IEEE 802.3af Power Over Ethernet (PoE)
    • IEEE 802.3at Power Over Ethernet Plus (PoE+)
    • IEEE 802.3x Full-duplex and flow control
    • IEEE 802.3ad Link Aggregation Control Protocol (LACP)
    • IEEE 802.1Q VLAN + QoS
    • IEEE 802.1d Spanning tree protocol
    • IEEE 802.1w Rapid spanning tree protocol
    • IEEE 802.1p Class of service, priority protocols
  • Certifications: FCC, CE