Honeywell's Orbit 7120 omnidirectional scanner—the all-time, best-selling hands-free omnidirectional laser scanner—is an innovative, elegant and affordable solution for convenience retail applications where counter space is at a premium. Recipient of multiple design honors, the Orbit omnidirectional scanner has an award-winning shape that enables hand-held scanning of large, bulky items. This laser scanner offers an omnidirectional pattern scan line which provides aggressive presentation scanning. The scanner also has an adjustable head to target scanning for larger products.
Note:
Mechanical
Dimensions (LxWxH) 105 mm x 102 mm x 150 mm (4.1˝ x 4.0˝ x 5.9˝)
Weight 400 g (14.1 oz)
Electrical
Input Voltage 5 VDC ± 0.25 V
Operating Power 900 mW (180 mA @ 5 V)
Standby Power 850 mW (170mA @ 5 V)
Host System Interfaces RS232
Environmental
Operating Temperature 0°C to 40°C (32°F to 104°F)
Storage Temperature -40°C to 60°C (-40°F to 140°F)
Humidity 5% to 95% relative humidity, non-condensing
Drop Designed to withstand 1.2 m (4´) drops
Environmental Sealing Sealed to resist airborne particulate contaminants
Light Levels 4842 Lux
Scan Performance
Scan Pattern Omnidirectional: 5 fields of 4 parallel lines
Scan Speed Omnidirectional: 1120 scan lines per second
Print Contrast 35% minimum reflectance difference
Pitch, Skew 60°, 60°
Decode Capability Reads standard 1D and GS1 DataBar symbologies
Warranty 3 year factory warranty