Targus Slim Stylus with Embedded Clip - Grey changes the way you use your touchscreen device thanks to its textured, durable, high performance tip with improved accuracy and an ultra-responsive feel that is now 75% smoother. The new high performance tip glides across your screen on micro-pockets of air, resulting in improved accuracy and excellent sensitivity when using your applications.
Note:
Availability: Dispatched within 90 days
Maximum Purchase: 20
Product Dimensions: 2.45" x 0.5" x 6"
Product Weight: 18.14 g
Compatibility: Tablets and Smartphones
Color: Grey