
The ultimate portrait prime
The perfect 85 mm F1.4 portrait lens with outstanding sharpness dissolving to magnificent bokeh.
Note:
Lens Specifications
Mount: Sony E-mount
Format: 35 mm full frame
Focal-Length: 85 mm
35 mm equivalent focal length (APS-C): 127.5 mm
Lens Groups / Elements: 8/11
Angle of View (35 mm): 29°
Angle of View (APS-C): 19° 2
Maximum aperture (F): 4.59
Minimum Aperture (F): 16
Aperture Blades: 11
Circular Aperture: Yes
Minimum Focus Distance: AF 2.79 ft, MF 2.62 ft
Maximum Magnification ratio: 0.12 x
Filter Diameter: 77 mm
Size & Weight
Dimensions (Diameter x Length): 89.5 x 107.5 mm
Weight: 28.92 oz
What's In The Box