The standard zoom redefined
Constant F2.8 24-70mm zoom with an unprecedented union of high resolution and creamy bokeh.
Note:
Lens Specifications
Mount: Sony E-mount
Format: 35 mm full frame
Focal-Length: 24-70 mm
35 mm equivalent focal length (APS-C): 36-105 mm
Lens Groups / Elements: 13/18
Angle of View (35 mm): 84°-34°
Angle of View (APS-C): 61°-23° 2
Maximum aperture (F): 2.8
Minimum Aperture (F): 22
Aperture Blades: 9
Circular Aperture: Yes
Minimum Focus Distance: 1.24 ft
Maximum Magnification ratio: 0.24 x
Filter Diameter: 82 mm
Size & Weight
Dimensions (Diameter x Length): 87.6 x 136 mm
Weight: 31.25 oz
What's In The Box