Transcription Set

Optimize your workflow
with a professional document-creation solution

The transcription set is a digital document creation solution specifically designed to make transcription easy and intuitive. The ergonomic accessories and the innovative SpeechExec workflow software let you manage your jobs easily.

Manufacturer Part Number
LFH7177/04
EAN/UPC
9120056500963
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Convenience

  • Configurable foot pedal
  • Lightweight headphone design
  • Clear job overview
  • Versatile audio player
  • Playback speed control
  • Automatic file routing
Foot pedal
  • Connectivity: USB plug
  • Product dimensions (W × H × D): 160 mm × 150 mm × 18 mm/6.3" × 5.9" × 0.7"
  • Weight: 0.61 kg/1.3 lb
Headphones
  • Style: under chin
  • Cable connection: one-sided
  • Cable length: 3.0 m/10 ft
  • Connector: 3.5 mm, stereo, right angled
  • Acoustic system: open
  • Magnet type: neodymium
  • Diaphragm: PET dome
  • Voice coil: copper
  • Impedance: 2 × 32 Ohm
  • Maximum power input: 2 × 10 mW
  • Sensitivity: 103 dB
  • Speaker diameter: 14 mm/0.6"
  • Sound quality: optimized for voice playback
  • Connector finish: gold-plated
  • Weight: 53 g/0.12 lb
System requirements
  • Processor: Pentium IV 1 GHz recommended
  • RAM memory: 1 GB (2 GB recommended)
  • Hard disk space: 100 MB for SpeechExec software, 850 MB (32 bit)/2 GB (64 bit) for Microsoft .NET Framework (Windows)
  • Headphone output or speakers
  • Operating system: Windows 8/7/Vista (32/64 bit), Mac OS X 10.9/10.8
  • Free USB port
  • DVD-ROM drive
  • Graphics card: DirectX-compliant graphics card with hardware acceleration recommended
  • Sound device: Windows-compatible sound device
Green specifications
  • Compliant to 2011/65/EU (RoHS)
  • Lead-free soldered product
Package contents
  • SpeechExec Transcribe software
  • Stereo headphones LFH0334
  • USB foot pedal LFH2330
  • User manual