Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Connectivity
- Headphones: 3.5 mm
- Microphone: 3.5 mm
- USB: micro USB 2.0
- Docking connector
- Memory card slot
Display
- Type: color TFT
- Diagonal screen size: 2.4 inches / 6.1 cm
- Resolution: 320 × 240 pixels
Storage media
- Exchangeable memory card
- Memory card types: SD/SDHC, up to 32 GB
- Mass storage class compliant
- Data transfer speed: 6.75 MB/s read speed, 5.0 MB/s write speed
Audio recording
- Recording format: DSS (Digital Speech Standard), MP3, PCM
- Built-in microphones: 2 omnidirectional microphones for stereo recording
- Recording modes: DSS QP (.ds2/mono), DSS SP (.dss/mono), MP3 (.mp3/stereo), PCM Voice (.wav/mono), PCM Stereo (.wav/stereo)
- Bit rate: 13.7 kbit/s (DSS SP), 28 kbit/s (DSS QP), 192 kbit/s (MP3), 353 kbit/s (PCM Voice), 705 kbit/s (PCM Stereo)
- Edit modes: insert (DSS), overwrite (DSS, MP3, PCM), append (DSS, MP3, PCM)
- Recording time (4 GB memory card): 700 hours (SP), 350 hours (QP), 50 hours (MP3), 27 hours (PCM Voice), 13 hours (PCM Stereo)
- Sample rate: 44.1 kHz (MP3), 22.05 kHz (PCM), 16 kHz (DSS QP), 12 kHz (DSS SP)
Sound
- Speaker type: built-in round, dynamic speaker
- Speaker diameter: 28 mm
- Acoustic frequency response: 300 – 7500 Hz
- Speaker output power: > 200 mW
Power
- Battery type: Philips rechargeable Li-ion battery ACC8100
- Battery capacity: 1000mAh
- Battery lifetime: up to 27 hours of recording (DSS mode)
- Standby time: more than 200 days
- Charging time (full charge): 3 hours
Dimensions
- Product dimensions (W × D × H): 53 × 123 × 15 mm / 2.1 × 4.8 × 0.6 inches
- Weight: 117 g/4.1 oz including battery and memory card
Foot pedal
- Connectivity: USB plug
- Product dimensions (W × H × D): 19.5 × 13 × 3.5 cm/7.7 × 5.1 × 1.4 in.
- Weight: 0.660 kg/1.5 lb.
Stereo headphones
- Style: under chin
- Acoustic system: open
- Magnet type: neodymium
- Diaphragm: PET dome
- Voice coil: copper
- Sound quality: optimised for voice playback
- Impedance: 2 × 32 Ohm
- Maximum power input: 2 × 10 mW
- Sensitivity: 103 dB
- Speaker diameter: 14 mm/0.6 in.
- Cable connection: one-sided
- Cable length: 3.0 m/10 ft.
- Connector: 3.5 mm, right-angled, stereo
- Connector finish: Gold-plated
- Product dimensions (W × H × D): 16 × 15 × 1.8 cm/6.3 × 5.9 × 0.7 in.
- Weight: 53 g/1.9 oz
System requirements (SpeechExec workflow software)
- Processor: Intel Pentium 4, 1.0 GHz or equivalent processor
- RAM memory: 1 GB (2 GB recommended)
- Hard disk space: 100 MB for SpeechExec software, 850 MB (32 bit)/2 GB (64 bit) for Microsoft .NET Framework (Windows)
- Operating system: Windows 8/7/Vista (32/64 bit), Mac OS X 10.9/10.8 (Mac functionality may be limited)
- Free USB port
- DVD-ROM drive
- Graphics card: DirectX-compliant graphics card with hardware acceleration recommended (Windows)
- Windows Media Player must be installed on a Windows operating system
Green specifications
- Compliant to 2011/65/EU (RoHS)
- Lead-free soldered product
Operation conditions
- Temperature: 5° – 45° C/41° – 113° F
- Humidity: 10 % – 90 %, noncondensing
Package contents
- Pocket Memo digital voice recorder DPM6000
- Foot pedal LFH2330
- Stereo headphones LFH0334
- Memory card
- SpeechExec Transcribe software
- SpeechExec Dictate software
- Rechargeable battery
- USB cable
- Pouch
- Quick start guide
Available accessories
- Philips rechargeable Li-ion battery ACC8100
- Philips SDHC memory card LFH9004
- Philips telephone pickup microphone LFH9162
- Philips meeting microphone LFH9172
- Philips docking station ACC8120