MFC-L6750DW Laser Multifunction Printer

Monochrome laser all-in-one offers reliability and cost savings for busy workgroups with high print volumes. The high-performance design delivers a print speed of up to 48 pages per minute for fast, high-quality printing and copying. A super high-yield toner cartridge provides low-cost prints to spend less time replacing supplies. Active directory support for network user authentication helps protect against unauthorized access to the device. Automatic two-sided printing and copying help save paper. Plus, the 70-page capacity duplex auto document feeder scans both sides of the page in a single-pass for two-sided monochrome scanning. Adjustable, 520-sheet paper tray and 50-sheet multipurpose tray easily handle large print jobs. 4.85" touch-screen display allows easy menu navigation and creation of up to 48 customized shortcuts. All-in-one also features 512MB of memory, mobile device compatibility, multipurpose tray and more.

Manufacturer Part Number
MFC-L6750DW
EAN/UPC
0012502642077,012502642077
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Technology : B/W Laser Technology
First Time to Print :Less than 7.5 seconds‡
Consumable Type : Toner Cartridge & Drum Unit
Max. Black Print Speed (ppm) : 48ppm Black
Print Resolution (maximum dpi) : Up to 1200 x 1200 dpi
Printer Driver Compatibility† :Windows®, Mac OS®, Linux
Emulation(s) :PCL6, BR-Script3‡, IBM Proprinter, Epson FX, PDF Version 1.7, XPS Version 1.0

Copy

Copying Capability : B/W Copying :
Design Style : Flatbed :
Max. Automatic Document Feeder Capacity‡ :70-Page ADF :
Max. Black Copy Speed (cpm) : 52cpm Black :
Copy Resolution (maximum) : Up to 1200 x 600 dpi :
Stand-alone Copying : No PC Required :
Reduction/Enlargement : 25% - 400% :
Sorting Function : Yes :
Duplex Copying : Yes :
N in 1 Function : 2in1 / 4in1 :
Poster Function : No :
Document Glass Size : Legal-size :
ID Copy : Yes

Scan

Scan Speed (maximum)‡ : Simplex: Up to 28ipm (black)/20ipm (color)
Duplex: Up to 56ipm (black)/34ipm (color) :
Scanning Capability : B/W & Color Scanning :
Scan Drivers Included ‡ :TWAIN, WIA, ICA, ISIS, SANE :
Duplex Scanning : Yes :
Max. Interpolated Scan Resolution (dpi)† :19200 x 19200 dpi :
Optical Scan Resolution (dpi) :1200 x 1200 dpi‡ :
Mobile Device Scanning App‡ :Brother iPrint&Scan free app download for wireless printing from and scanning to your mobile device. For more information, pleaseclick here :
"Scan To" Feature† :E-mail, Image, OCR, File, FTP, USB, Network Folder (CIFS - Windows® only), E-mail Server, SharePoint®, SSH Server (SFTP), Cloud (Web Connect)‡, Easy Scan to Email :
Scan File Formats : JPEG, PDF Single-page/Multi-page (Secure PDF, Searchable PDF, PDF/A), TIFF Single-page/Multi-page, TXT, BMP, DOCX, XML, PPTX, XPS, PNG :
Scanner Driver Compatibility† :Windows®/Mac OS® :
Advanced Scanning Features :Continuous Scan‡, ADF Auto Deskew, Blank Page Skip, ID Scan‡, Scan Profiles (up to 25) :
Document Viewer Software† :Includes Nuance™ PaperPort™ SE with OCR for Windows® and Presto!® PageManager® for Mac® :
OCR Software† :Includes Nuance™ PaperPort™ SE with OCR for Windows® and Presto!® PageManager® for Mac® :

Fax

Faxing Capability : B/W Faxing :
Fax Modem Speed : 33.6K bps Super G3 Fax Modem :
PC Fax Capability (send/receive)† :Yes :
Best Transmission Speed (sec)‡ :Approx. 2.5 seconds per page :
Duplex Faxing : Yes :
Call Waiting/ Caller ID/Distinctive Ring Ready‡ :No/No/Yes :
Out-of-Paper Reception : Yes :
External TAD Interface : Yes :
Total Auto Dial Locations : 300 locations :
Broadcasting (# of locations) : Yes (350 locations) :
Quick Scan (Memory Transmission)‡ :Approx. 2.5 sec/page :
Fax/Telephone Switch : Yes :
Fax Page Memory‡ :Up to 500 page fax memory :
Auto Fax Receive Date/Time Header : Yes :
Document Memory Backup : Yes :

Paper Handling

Standard Input Paper Capacity (sheets)‡ :520-Sheet Input Capacity :
Multi-purpose Tray : Yes (up to 50 sheets) :
Output Paper Capacity (sheets) : 250 sheets (with paper full sensor) :
Optional Paper Capacity (sheets) :LT-5500‡ (250 sheets x2) or LT-6500‡ (520 sheets x2) or TT-4000‡ (Tower Tray with Stabilizer, includes 520 sheets x4) :
Duplex Printing Capability : Yes :
Paper Handling Size - Paper Tray : Letter, Legal, Executive, A4, A5, A6 :
Paper Handling Size - Multi-Purpose Tray : Letter, Legal, Executive, A4, A5, A6, Envelopes, Custom Sizes (3.0-8.5" (w), 5.0-14" (l)) :
Sheet Weight - Paper Tray (max/min) : 16-32 lbs. (bond) :
Sheet Weight - Multi-purpose Tray (max/min) : 16-53 lbs. (bond) :
Minimum Input for ADF (Width/Height) : 4.1"/5.8" :
Max Input of ADF (Width/Height) : 8.5"/14" :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Plain Paper: Xerox 4200DP 20 lb., Hammermill Laser Paper 24 lb., Labels: Avery Laser Label #5160 :
Media Type : Plain, Bond, Envelopes (up to 10), Labels, Recycled Paper, Colored Paper, Letterhead :

Connectivity & Compatibility

Standard Interface(s) : Wireless 802.11b/g/n, Gigabit Ethernet, Hi-Speed USB 2.0 :
USB Host : Yes, front and back (for external IC Card Reader) :
Standard Network Features† :Printing, Scanning, PC Fax Send / Receive (PC Fax receive not available for Mac OS®),I-Fax, Corporate Address Book(LDAP) :
Mobile Device Compatibility‡ :AirPrint™, Google Cloud Print™ 2.0, Brother iPrint&Scan, Mopria®, Cortado Workplace, Wi-Fi Direct®, and NFC :
Web Connect‡ :GOOGLE DRIVE™/GOOGLE DRIVE for Business, EVERNOTE®/EVERNOTE Business, ONEDRIVE®/ONEDRIVE for Business, ONENOTE®, DROPBOX/DROPBOX for Business, Google Apps for Business™, BOX/BOX for Business, FACEBOOK™, FLICKR®, and PICASA Web Albums™ :
Brother Cloud Apps‡ :Office Print, Outline&Copy, Outline&Scan, Easy Scan to E-mail, NoteScan, Office Doc Creator, CreativeCenter® :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4 :
Supported Network Protocols (IPv6) : NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4 :
One-Push Wireless Setup : Wi-Fi Protected Setup™ :

General

LCD Display : 4.85" Color Touchscreen display :
Standard Memory (MB) : 1GB :
Toner Save Mode : Yes :
Maximum Monthly Duty Cycle‡ :  100,000 printed pages :
Recommended Monthly Print Volume‡ :Up to 10,000 pages :

Security Features

Security Functions : Integrated NFC Card Reader, Active Directory®, Secure Function Lock, Lock Slot, Secure Print :
Wireless Network Security : WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES) :
Security Protocols (Wireless) : APOP, SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP, POP3, IMAP4), SNMP v3, 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec :
Security Protocols (Wired) : APOP, SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP, POP3, IMAP4), SNMP v3, 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec :

Power & Operating Requirements


ENERGY STAR® Qualified : Yes :
Power Source : AC 120V 50/60Hz :
Power Consumption - Sleep/Ready/Copying : 8.9W (Deep Sleep: 1.8W)/36W/730W :
Operating Environment: Temperature : 32-104° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Printing) : 35dB / 57dB :
EPA ENERGY STAR® TEC Value : 2.516 kWh / Week :

Dimensions & Weights

Carton Dimensions (W"xD"xH") : 23.6" x 20.7" x 30" :
Carton Weight (lbs) : 51.8 lbs. :
Unit Dimensions (W"xD"xH") : 19.5" x 16.8" x 20.4" :
Unit Weight (lbs) : 41.4 lbs. :

What’s Included

"In-box" Consumables/Yield‡ : (1) Super High-Yield Toner Cartridge (12,000 Pages)
(1) DR890 Drum Unit (50,000 Pages) :
Carton Contents : (1) Super High-Yield Toner Cartridge (yields approx. 12,000 Pages‡)
(1) DR890 Drum Unit (yields approx. 50,000 Pages‡)
Quick Set Up and Basic User's Guide
Documentation/Installation CD
AC Power Cord
Telephone Line Cord

Warranty : 1 Year Limited