Monochrome laser printer features reliable, fast print speeds up to 42 pages per minute for time-saving performance in small offices. USB 2.0 and parallel interfaces provide flexible local connectivity and lets you easily connect to two computers. Use the 250-sheet capacity paper tray for letter-size or legal-size documents, and print on envelopes and alternative media types from the 50-sheet multipurpose tray. For fewer refills, you can expand the paper capacity to 1,340 sheets with add-on trays (sold separately). Automatic two-sided printing helps you cut back on costs and lets you produce professional brochures, documents and booklets. Plus, get cost-efficient performance with an 8,000-page, high-yield replacement toner cartridge (sold separately). Laser printer also includes a 128MB memory, 800 MHz processor, one-line LCD and more.
Note:
General
Print Technology : B/W Laser Technology
Max. Black Print Speed (ppm) : 42ppm Black
Duplex Printing Standard : Yes
Print Resolution (maximum dpi) : Up to 1200 x 1200 dpi
LCD Display : Yes (1-line, Backlit)
First Time to Print :Less than 7.2 sec.‡
Printer Driver Compatibility† :Windows®, Mac OS®, Linux :
CPU (Processor) Speed : 800 MHz :
Emulation(s) :PCL6,BR-Script3‡, IBM Proprinter, Epson FX, PDF Version 1.7, XPS Version 1.0 :
Standard Memory (MB) : 128MB Memory :
Toner Save Mode : Yes :
Max. Monthly Duty Cycle‡ :50,000 pages :
Recommended Monthly Print Volume‡ :Up to 3,500 pages :
Paper Handling
Standard Paper Capacity (sheets)‡ :250-Sheet Input Capacity :Power & Operating Requirements
ENERGY STAR® Qualified : Yes :Dimensions & Weights
Unit Dimensions (W"xD"xH") : 14.7 x 15.3" x 10.0" :What’s Included
"In-Box" Consumables (Yield)‡ : (1) Standard Yield Toner Cartridge (3,000 Pages)