Athlon Quad-core 5370 2.2GHz Desktop Processor

Simultaneous 32-bit and 64-bit computing

Get powerful performance for your unique digital experience. It's not just about email, Web browsing and word processing anymore. The AMD Athlon™ processor gives you leading performance to go wherever your digital world takes you.

Manufacturer Part Number
AD5370JAHMBOX
EAN/UPC
0730143305440,730143305440
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TOTAL L1 CACHE : 256 KB

TOTAL L2 CACHE : 2 MB

UNLOCKED : No

CMOS : 28nm

PCI EXPRESS VERSION : PCIe 2.0

SOCKET : AM1