Prestige Prime 11E with Keyboard Case

Experience the bold, colorful and responsive material design of Android Lollipop on the new Visual Land Prestige Prime 11-inch octa-core tablet. With octa (8)-core processing power, running apps and games is quick and responsive. The 1366x768 IPS screen displays movies and games in stunning high resolution with a smooth 10 point multi-touch response. The front facing speakers deliver quality sound. The 11E also has WiFi and Bluetooth connectivity. With its 11.6" screen you have a productivity powerhouse that is also a great tablet for first time users, and an easily accessible Lollipop experience for Android enthusiasts. Bring home the Android Lollipop experience.

Manufacturer Part Number
ME11EKC32BLK
EAN/UPC
0828063432220,828063432220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:

  • Lollipop 5
Processor:
  • Rockchip Quad Core 1Ghz
Camera:
  • 2MP front/2MP rear
Audio:
  • Dual Front Speakers
Interface:
  • 1 x Micro-USB Port
  • 1 x Headphone/Speaker Jack
  • 1 x Microphone
  • 1 x MicroSDHC Card Reader up to 32GB
Battery:
  • 8000 mAh
Color:
  • Black, Blue, Magenta, Purple, Red
Dimensions:
  • 12.13" x 7.25" x 0.42"
Weight:
  • 1.69 lbs