AMD 970 Chipset
Note:
CPU
• Supports AMD® FX™/ Phenom™/ Athlon™II/ Sempron™ processors for Socket AM3/ AM3+
Chipset
• AMD® 970 & SB950 Chipset
Main Memory
• 4x DDR3 memory slots, support up to 32GB
- Supports DDR3 1066/ 1333/ 1600/ 1866/ 2133(OC) MHz
• Dual channel memory architecture
Slots
• 2 x PCIe 2.0 x16 slots (support x16/ x4 mode)
• 2 x PCIe 2.0 x1 slots
• 2 x PCI slots
Storage
• AMD® SB950 Chipset
• 6 x SATA 6Gb/s ports
- Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
USB
• ASMedia® ASM1143 Chipset
- 2 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) ports on the back panel
• ASMedia® ASM1042AE Chipset
- 2 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB 3.1 Gen1 connector
•AMD® SB950 Chipset
- 12 x USB 2.0 (High-speed USB) ports (6 ports on the back panel, 6 ports available through the internal USB connector)
Audio
• Realtek® ALC887 Codec
• 7.1-Channel High Definition Audio
LAN
• 1x Realtek® 8111E Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 3 x USB 2.0 connectors (supports additional 6 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 - Gen1 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x 3-pin system fan connector
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Clear CMOS jumper
Back Panel I/O Ports
- 1 x PS/2 mouse port
- 1 x PS/2 keyboard port
- 6 x USB 2.0 ports
- 2 x USB 3.1 Gen2 ports
- 1 x LAN (RJ45) port
- 6 x audio jacks
Multi-GPU Support
• Supports 2-Way AMD® CrossFire™ Technology
BIOS
• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.
Dimension
• 12.0 in. x 8.9 in. (30.5 cm x 22.5 cm) ATX Form Factor
Mounting
• 6 mounting holes