
Note:
CPU
• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
Chipset
• Intel® H110 Chipset
Main Memory
• 2 x DDR4 memory slots, support up to 32GB
- Supports DDR4 2133 MHz *
• Dual channel memory architecture
* Please refer to www.msi.com for more information on compatible memory.
Slots
• 1 x PCIe 3.0 x16 slot
• 2 x PCIe 2.0 x1 slots
Onboard Graphics
• 1x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1x DVI-D port, supports a maximum resolution of 1920x1200@60Hz
• 1x VGA port, supports a maximum resolution of 1920x1200@60Hz
Storage
• Intel® H110 Chipset
• 4 x SATA 6Gb/s ports
USB
• Intel® H110 Chipset
• 6x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)
• 6x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connectors)
Audio
• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio
LAN
• 1 x Intel I219V Gigabit LAN controller
Internal I/O Connectors
- 1x 24-pin ATX main power connector
- 1x 4-pin ATX 12V power connector
- 4x SATA 6Gb/s connectors
- 2x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1x 4-pin CPU fan connector
- 2x 4-pin system fan connectors
- 1x Front panel audio connector
- 2x Front panel connectors
- 1x TPM module connector
- 1x Serial port connector
- 1x Parallel port connector
- 1x Chassis Intrusion connector
- 1x Clear CMOS jumper
Back Panel I/O Ports
- 1x PS/2 keyboard port
- 1 x PS/2 mouse port
- 2 x USB 2.0 ports
- 4 x USB 3.1 Gen1 ports
- 1 x DVI-D port
- 1 x HDMI™ port
- 1x VGA port
- 1 x LAN (RJ45) port
- 3 x audio jacks
Dimension
• 9.6 in. x 8.1 in. (24.3 cm x 20.6 cm)
• mATX Form Factor
Mounting
• 6 mounting holes