IPCAMHD62 Network Camera

Manufacturer Part Number
IPCAMHD62
EAN/UPC
0068888760881,068888760881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs:
Imaging Sensor: 1/4'' Full Color CMOS
Video Resolution: Up to 720p (1280 x 720 Pixels) 25FPS
Adjustable Pixel Resolution Settings:
(1280 x 720, 640 x 360, 320 x 180, 160 x 90 Pixels)
Video File Format MJPEG (H.264)
Audio (3.5mm) Input / Output Connector
Night Vision Distance: 32'+ Feet (12 IR LEDS, 0.5 Lux)
Wi-Fi Wireless Network: IEEE 802.11 b/g/n
Protocols: TCP/IP, UDP/IP, HTTP, DHCP, RTSP, RTMP, MUTP, etc.
Dynamic IP Address Support
Ethernet Network: 10/100Mbps, RJ-45 Interface
Browser Support: Chrome, Firefox, Safari, Opera, IE, etc.
P2P Technology: Plug & Play
Dynamic Code Rate Filtering, Jitter Buffer
Maximum Micro SD Card Support Size: 32GB
Lighting Frequency: 50/60Hz
Video Compression: H.264
Audio Compression: AAC (Advanced Audio Coding)
Maximum Micro SD Card Support: 32GB
Power Consumption: DC 5V, 2A/8W (Max)
Dimensions (L x W x H): 4.5'' x 6.0'' x 5.9''
Sold as: 1
Weight: 2.34 lbs.