PVBOR15 Surveillance Camera

The Pyle PVBOR15 Borescope Inspection Camera and Monitor System will help you see those hard-to-reach places. Snap hi-resolution pictures and record 720p video with the press of a button. The system is easy to use and will provide reliable performance when dealing with a wide-range of tasks. Perfect for repairs, inspection, plumbing, construction, restoration, etc. The flexible and adjustable camera probe shaft extends up to 40'' inches and built-in LED flashlight provides illumination in dark environments. Additional features include Micro SD card slot for convenient file transfer, 3.5'' color monitor, simple button controls and user-friendly control interface. Get a closer look with the PVBOR15 Borescope Video Camera and Monitor Inspection System.

Manufacturer Part Number
PVBOR15
EAN/UPC
0068888759410,068888759410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Battery Life: 4 - 5 hours
  • Digital Zoom: 4X
  • Extending Probe Diameter: .3''
  • Choose Between Color or Black & White Modes
  • Battery Powered: Requires 4 x 'AA' Batteries (not included)
  • Operating Temperature: 32° to 113°F
  • Maximum SD Card Support: 32GB
  • Certifications: CE RoHS
  • Date Stamp: ON/OFF