PPBCM9 High Definition Digital Camcorder

The Pyle Body Camera provides compact, portable & hi-resolution recording ability. This Wireless person-worn camera attaches to your clothing and provides crisp audio & video recording, in Full HD 1080p. The system combines a camera, camcorder and voice recorder -- all into one versatile & multi-function unit. It's perfect for security guards and enforcement officers who want to provide the visual evidence when necessary. Built-in 16GB memory and rechargeable battery will provide you with hours or recording time, allow you to capture over 10,000 images or provide 6+ hours of audio recording. Additional system features include night vision recording, 2.0'' LCD display screen and speaker that can automatically playback your recorded files, along with plenty more safety & surveillance abilities to help monitor the situation. Once recorded, you can easily transfer and share files to your computer via included USB connection cable, or take advantage of the Micro SD memory card slot. Ensure the safety of yourself and others with the Pyle Wearable Body Cam System.

Manufacturer Part Number
PPBCM9
EAN/UPC
0068888763363,068888763363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs:
Marine Grade IP-54 Rating
Built-in Night Vision IR LED Lights
LCD Display: 960 x 240 Output, 16:9
Extra Wide 170° Degree Angle Lens
Imaging Sensor: 1/4'' Full Color CMOS
Electronic Shutter: 1/2 - 1/2000s
Battery: 2000mAh, 3.7V (Up to +8 Hours Recording 720p)
Dimensions: 3.26'' x 2.6'' x 1.1''
Sold as: 1
Weight: 1.15 lbs.