PUNP34BT Speaker System

The Pyle Vintage Radio Sound system combines yesterday's classic style with today’s latest technology. Built-in Bluetooth and full range stereo speakers allow you to wirelessly stream music from devices like iPhones, Androids, Smartphones, iPads, Tablets, etc. The retro system style fills your room with rich sounds and can easily become the center-piece and add flare to any room in the house. Listen to all of your music thanks to versatile audio playback options. Connect external devices with the Aux (3.5mm) input jack, AM/FM radio with retro-styled dial, USB flash drive reader, and SD memory card reader -- all designed to fill the area with crisp stereo sounds! Enjoy the classic and iconic style along with today's latest hi-tech features with the Pyle Vintage Bluetooth Radio Speaker System.

Manufacturer Part Number
PUNP34BT
EAN/UPC
0068888760058,068888760058
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Power: 110V, AC
  • Digital Audio File Compatibility: MP3 / WMA
  • Maximum USB Flash/SD Card Support: 32GB
  • Dimensions (L x W x H): 7.1'' x 11.8'' x 7.1''
  • Sold as: 1
  • Weight: 7.7 lbs.