PIPCAMHD22BK Network Camera

The Pyle PIPCAM IP Camera and WiFi Recording System is easy to setup and operate. Make wireless surveillance simple and readily available where necessary with the help of the 'Pyle IP Pro' app. The app is free to download, available for iOS and Android devices -- so it works with all of your favorite Smartphones, Tablets and Computers (Mac & PC compatible). Turn on the app and connect to your camera for a closer look from a remote location with real-time video display. Whether used at home or at work, to add an extra line of security or to just monitor pets while away, you will now have the ability to access high-quality video surveillance that is viewable from any location. The system includes everything necessary to get connected. Unique PIPCAM features include programmable alarm Email alerts to notify you every time the camera senses movement thanks to the motion detector function, night vision low-light illumination and an auto-record schedule timer. Get connected and monitor the situation with the Pyle PIPCAM WiFi IP Camera!

Manufacturer Part Number
PIPCAMHD22BK
EAN/UPC
0068888760348,068888760348
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs:
Image Sensor: 1/4'' Color CMOS, (90 Degree Wide Angle Lens)
Night Vision Capture Distance: 30' ft. (12 IR LEDs, 0.5 Lux)
Selectable Resolution: HD (1280×720) / VGA (640×360)
VGA Video Camera Display Output
Video File Format MJPEG (H.264)
Wi-Fi Wireless Network: IEEE 802.11 b/g/n
Protocol Support: TCP/IP, HTTP, DNS, DHCP, PPPoE, SMTP, FTP, SSL, TFTP, NTP & More
Browser Support: IE6.0/7.0/8.0/Firefox/Safari/Google Chrome & More
Software Support: (Windows 2000/XP/Vista/7/8/iOS)
Power Consumption: DC 5V, 2A/7W (Max)
Dimensions (L x W x H): 4.92'' x 3.26'' x 2.36''
Sold as: 1
Weight: 0.51 lbs.