PIPCAM12 Network Camera

The Pyle PIPCAM12 Smart Digital IP Camera and WiFi Recording System is easy to setup and operate. Make wireless surveillance simple and readily available where necessary with the help of the 'Pyle IP Pro' app. The app is free to download, available for iOS and Android devices -- so it works with all of your favorite Smartphones, Tablets, Mac & PC systems. Turn on the app to connect to your camera and monitor your camera system from a remote location in real-time. You will have the ability to connect via WiFi wireless network, or wired (LAN) Ethernet connection. Whether used at home or at work, to add an extra line of security or to just monitor pets while away, you will now have the ability to access high-quality video surveillance that is viewable from any location. Mount the camera in a convenient location and use the Included remote viewing software to connect. Additional features include programmable alarm Email alerts to notify you every time the camera senses movement thanks to the motion detector function, night vision LED lights for night time low-light viewing, ability to snap pictures, and plenty more features to add convenient security & surveillance monitoring. Get connected and monitor the situation with the Pyle PIPCAM Series.

Manufacturer Part Number
PIPCAM12
EAN/UPC
0068888759458,068888759458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs:
Image Sensor: 1/4'' Color CMOS, (90 Degree Wide Angle Lens)
Night Vision Capture Distance: 5-8 Meters (12 IR LEDs, 0.5 Lux)
Display Resolution: 640 x 480 Pixels
VGA Video Camera Display Output
Video File Format MJPEG (H.264)
Wi-Fi Wireless Network: IEEE 802.11 b/g/n
Ethernet: RJ-45 Connector, 10/100mbps Auto MDI/MDIX
Protocol Support: TCP/IP, HTTP, DNS, DHCP, PPPoE, SMTP, FTP, SSL, TFTP, NTP & More
Browser Support: IE6.0/7.0/8.0/Firefox/Safari/Google Chrome & More
Software Support: (Windows 2000/XP/Vista/7/8/iOS)
Power Consumption: DC 5V, 2A/5W (Max)
Dimensions (L x W x H): 4.92'' x 3.26'' x 2.36''
Sold as: 1
Weight: 1.12 lbs.