Sound 7 Bluetooth Wireless MP3 Headphones

The Pyle Sound 7 Bluetooth Headphones give you wireless Bluetooth music streaming performance. Listen to your favorite songs, enjoy internet radio services like Pandora or Spotify, or take calls thanks to the built-in microphone. Go from listening to music to answering phone calls – quickly & easily. The Sound 7 also features the unique SD Memory Card Reader, so you can stream a playlist from your computer's media library. The included Micro SD Card Adapter even makes the headphones compatible with Micro SD cards. Additional features include built-in FM Radio, Aux (3.5mm) input and built-in rechargeable battery that provides over 9 hours of music streaming. Enjoy versatile music playback ability and Bluetooth wireless performance with the Pyle Sound 7 Stereo Headphones

Manufacturer Part Number
PHPMP39
EAN/UPC
0068888760485,068888760485
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs:

  • Bluetooth Version: V2.1+EDR
  • Bluetooth Network Name: PHPMP39
  • Bluetooth Wireless Range: 30'+ Feet
  • Battery: Lithium-iOn, 350mAh
  • Digital Audio File Compatibility: MP3, WAV, WMA
  • Maximum SD Card Support: 16GB
  • Frequency response: 20Hz ~ 20KHz
  • Frequency Range: 88 - 108MHz
  • S/N ratio: 90dB
  • THD 1%
  • Sold as: 1
  • Weight: 0.71 lbs.