PDWR51BTWT Speaker System

The Pyle PDWR51 mountable speaker systems provide high-powered wireless Bluetooth performance -- indoors or out! Featuring rugged marine grade waterproof construction, they are the perfect choice for adding full range stereo sound on boats, decks, patios or backyards. The system includes (2) speakers; one active and one passive, along with a built-in digital amplifier. Once connected, the polymer dome tweeters create crisp high frequency sound and the fortified long-throw woofers generate some impressive bass. Built-in Bluetooth audio streaming ability allows you to connect and stream audio from all of your favorite devices, quickly and easily (works with iPhones, Androids, Smartphones, Tablets, Laptops, Computers, etc.). You will also have the ability to connect additional external devices to your speaker system thanks to the gold-plated speaker binding post plugs. Excellent for monitor or surround sound applications -- rain or shine! Add instant wireless streaming ability and high-powered waterproof audio performance with the Pyle PDWR51 indoor/outdoor speaker systems.

Manufacturer Part Number
PDWR51BTWT
EAN/UPC
0068888762960,068888762960
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Marine Grade IP44 Rating
  • 5.25”' Long Throw Woofers
  • MAX Power Output: 240 Watt
  • RMS Power Output: 20 Watt + 20 Watt
  • 1.0'' Polymer Dome Tweeters
  • Magnet Size: 10 oz.
  • Cone Material: PP Mica + Rubber Surround
  • Frequency Response: 80Hz-20kHz
  • 8 Ohm Impedance
  • Power: 110/240V
  • Dimensions (L x W x H): 7.3'' x 6.3'' x 9.6''
  • Sold as: Pair
  • Weight: 13.87 lbs.