PDA6BU Amplifier

The Pyle Bluetooth Stereo Amplifier Receiver is the perfect solution for all of your audio needs! Using the latest sound amplification technology, this versatile system is designed to perform and deliver clear, accurate sound. It's loaded with plenty of audio playback options along with a wide range of device compatibility, so you can connect and play it all! The compact receiver features Bluetooth wireless streaming that works with all of your favorite devices (like a Smartphone, Tablet, Computer, Laptop, etc.). USB Flash and SD Memory Card Readers allow you to quickly stream media from your computer's media library. Connection Inputs include: Aux (3.5mm) Input, 1/4'' Mic jacks, RCA (L/R) Connectors, Banana Plugs, along with a USB port to charge your device. Additional system features include FM Radio, LCD Digital Display, ID3 Digital Song-Tag Readout and an impressive 200 Watt MAX power output! Enjoy versatile and wireless audio streaming ability with the Pyle PDA6BU Bluetooth Stereo Amplifier Receiver System.

Manufacturer Part Number
PDA6BU
EAN/UPC
0068888762410,068888762410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MAX Power Output: 200 Watt @ 4 Ohm
  • RMS Power Output: 100 Watt x 2 @ 8 Ohm
  • Tone Control: Bass, f=100Hz +/-8dB
  • Frequency Response: 20Hz - 20kHz
  • Frequency Adjustment: +/-10dB
  • Signal to Noise Ratio: >71dB
  • T.H.D.: <0.1%
  • Power Supply: 110/230V, Switchable
  • Dimensions (L x W x H): 9.8'' x 9.8'' x 3.9''
  • Sold as: Unit
  • Weight: 6.87 lbs.