PWMA1050BT Speaker System

The Pyle PWMA1050BT provides portable and wireless PA loudspeaker mobile entertainment. This versatile system was designed with quick audio setup in mind. Bluetooth streaming ability and built-in rechargeable battery give you wireless freedom, while the telescoping handle and rolling caster wheels allow for quick transport. Stream music from all of your favorite devices (like an iPhone, Android, Smartphone, iPad, Tablet, Computer, etc.). Use the included wireless microphone with the high-powered speaker system to control the crowd which makes it perfect for on-stage events, concerts or school auditoriums. Your message, or music, will be heard clearly thanks to the full-range stereo sound system, including subwoofer, mid-range and tweeter speakers. Additional 1/4'' microphone inputs allow for multiple people to communicate through the system, along with additional guitar / instrument input support for musical performances. Additional features include ported enclosure for increased bass response, adjustable sound configuration controls, 35mm universal speaker stand mount, external 12V power input and more! Enjoy hours of wireless PA speaker performance with the Pyle PWMA1050BT Bluetooth Speaker System.

Manufacturer Part Number
PWMA1050BT
EAN/UPC
0068888760164,068888760164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Max Power Output: 800 Watt
  • RMS Power Output: 400 Watt
  • VHF Band Signal System Transmission
  • System Battery Life: Approx. 10 Hours
  • Average Charging Time: 8 - 10 Hours
  • Wireless Mic Operation Range: 100 ft.
  • Battery Type: Lead Acid, 12V (7A)
  • Frequency Response: 35-20kHz
  • SPL: 94dB (1W/M)
  • T.H.D.: <1%
  • Battery Powered Wireless Mic: Requires 2 x 'AA' Batteries
  • Power: 110/220 Voltage Switchable
  • Dimensions (L x W x H): 12.2'' x 10.2'' x 22.3''