PTA1004UBT Amplifier

The Pyle PTA1004UBT Bridgeable Power Amplifier features built-in Bluetooth technology. The wireless streaming ability allows you to connect and stream audio from your favorite devices -- quickly and easily. The 2-channel rack-mountable design comes equipped with USB and SD memory card readers, LCD digital display and Aux (3.5mm) input connector jack. You will be able to enjoy MP3 digital audio file compatibility and connect even more external devices thanks to 1/4'' TRS, XLR, SpeakOn and Speaker Terminal / Binding Post Connectors. Control it all with the front panel button control center with rotary dials and LED indicator lights. Enjoy versatile sound power amplification with the Pyle PTA1004UBT Bluetooth Bridgeable Power Amplifier.

Manufacturer Part Number
PTA1004UBT
EAN/UPC
0068888760294,068888760294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Total Power Output: 1000 Watt
  • 2 x 500 Watt @ 4 Ohm
  • 2 x 250 Watt @ 8 Ohm
  • Distortion: 1.0%
  • Input Level: +4dB
  • Signal/Noise Ratio: 102dB
  • Frequency Response: 20Hz - 20kHz >±0.5dB
  • Input Impedance: Balance 20kHz
  • Power: 110/220 Volt Switchable
  • Maximum USB/SD Card Support: 64GB
  • Digital File Type Compatibility: MP3, WMA, WAV
  • Dimensions (L x W x H): 19.0'' x 11.4'' x 3.9''
  • Sold as: 1
  • Weight: 15.5 lbs.