PLDVRCAM25 High Definition Digital Camcorder

The Pyle Dash Cam is a versatile HD dashboard driving camera. It mounts to your windshield and the adjustable camera lens records your driving. The compact & convenient system is easy-to-use, mounts quickly and records hi-res video in full color -- even when you're not in the vehicle. The unique 'Impact Parking Monitor Mode' will automatically power on and record, if the system senses an impact while you're out grocery shopping. Keep yourself protected and provide the proof when necessary whether on the road or parked in the lot. System features include 2.0'' Digital LCD Display, Micro SD Memory Card Slot, Built-in Rechargeable Battery, Microphone for Audio Recording, Night Vision, and much more! It's all powered by the included cigarette lighter power outlet cable, or can be charged via USB port. Connect it to computer for easy file saving & sharing. Snap crisp hi-res images, record full color HD 1080p video to drive safer and smarter with the Pyle Dash Cam HD Driving Camera System.

Manufacturer Part Number
PLDVRCAM25
EAN/UPC
0068888757881,068888757881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:
Ultra High Resolution 1080p Picture Output
Snap Pictures & Record Video
Unique 'Impact / Parking Monitor Mode' Function
(Automatically Records Impact While Away)
Built-in 2.0'' Digital LCD Display
Night Vision / Low Light Illumination
WDR (Wide Dynamic Range) Cam Lens Technology
Built-in Rechargeable Battery (3 Hour Battery Life)
Universal Windshield Mount: Double-Sided Adhesive
Compact, Convenient & Easy to Use
Front Panel Button Controls
Micro SD Card Memory Slot
Connect to PC: Easy File Transfer, Save & Share
Tilt Adjustable Camera Lens Angle
Built-in Microphone for Audio Recording
Loop Recording & Motion Detect Functions
Impact / Crash Detection 'G Sensor' Ability
HDMI Mini Connection Port
Ability to Connect & Stream via HDTV
Auto Image Adjustment & Enhanced Focus
Full Color & Extra Sharp Picture Display
Picture Adjustment / Image Configuration Options
4X Digital Zoom
Works with PC & Mac
Includes Cigarette Lighter Power Outlet & USB Charging Cables

Video Recording:
Simple One Button Video Record Activation
Resolution Selectable: 1080p, 720p, 480p
File Format Saved: .MOV (H.264)
Frames Per Second: 30 FPS

Picture Snapping:
Simple One Button Image Capture
Resolution Selectable: 12MP, 10MP, 8MP, 5MP, 3MP, 2MP
Automatic Timer Image Taking Function
File Format Saved: .JPG

Technical Specs:
Pixel Resolution: Up to 1920 x 1080
WDR Lens: Samsung 6G Lens, 170° Angle Viewing
Exposure, ISO, White Balance Settings
Image Sensor: CMOS Color AR0300
Battery: Lithium (300mAh)
Minimum Illumination: 1 Lux
Maximum Micro SD Card Support: 64GB
Date Stamp: ON/OFF
Power: USB, DC 5V
Dimensions (L x W x H): 3.9'' x 3.2'' x 1.7''
Sold as: 1
Weight: 0.98 lbs.