PDVRCAM50W High Definition Digital Camcorder

The Pyle PDVRCAM50W is a versatile 2-in-1 Dash Cam + WiFi Sports Action Cam. This compact camera and camcorder system combines hi-res image capture with HD 1080p video recording in one convenient unit. Mount it on your windshield for driving dashboard recording ability. Dash cam recording abilities includes the unique 'Impact Parking Monitor Mode' and auto-capture for instant recording with vehicle startup. Then, when you exit your vehicle, use the cam as a Wi-Fi Sports Action Cam! The built-in rechargeable battery and pocket-size allows you to bring the camera along. System features include easy capture-ability of images and video with the press of a button, 1.5'' digital LCD display, Micro SD memory card slot for simple file sharing, built-in microphone for audio recording, WiFi wireless streaming ability with a free downloadable app to connect to your smart device and plenty more features to add compact & convenient recording! The system also includes a versatile accessory kit for mounting the camera exactly where you need it, along with a waterproof case. Enjoy HD image capture & video recording ability with the Pyle PDVRCAM50W 2-in-1 Dash Cam + WiFi Sports Action Camera System.

Manufacturer Part Number
PDVRCAM50W
EAN/UPC
0068888762069,068888762069
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs:
Image Sensor: Digital CMOS HD Full Color
AV Output Type: 2.5mm Connector Port
170° Wide-Angle Lens
Video System: NTSC/PAL
Connection Interface: USB, AV (Audio/Video)
Picture Display Configuration Settings
(Exposure, Sharpness, Color, White Balance, Frequency)
Waterproof Case: Safe for Depths up to 65'+ Feet
Date Stamp: ON/OFF
Dimensions (L x W x H): 2.9'' x 1.5'' x 1.6''