Snowball iCE Microphone

Snowball iCE

PRISTINE SOUND FOR VOICE, CONFERENCE CALLS AND SKYPE--INSTANTLY

Snowball iCE is the fastest, easiest way to get high-quality sound for recording and streaming. Powered by a custom cardioid condenser capsule, Snowball iCE delivers crystal-clear audio quality that’s light-years ahead of your built-in computer microphone. It’s even Skype certified, which guarantees great-sounding results no matter how or where you use it—at home or the office.

CAPTURE YOUR VOICE WITH
STUNNING QUALITY

Capturing audio from a built-in computer microphone is like walking on thin ice—it may work for a while, but you’ll ultimately be left out in the cold. Enter Snowball iCE—the fast, easy and reliable way to get great-sounding audio for all your projects. Snowball iCE has a custom condenser capsule that delivers crystal-clear audio quality that no computer microphone can match. And with its cardioid polar pattern, it’s one of the most versatile USB microphones around.

GET INCREDIBLE SOUND FOR SKYPE,
TWITCH AND MORE

Snowball iCE is Skype certified for guaranteed performance. So whether you’re conducting a virtual interview via Skype, streaming live gameplay on Twitch, or nurturing a relationship across the globe, you’ll be heard loud and clear with Snowball iCE.

IMPROVE THE SOUND OF
YOUR AUDIO PROJECTS

A good computer microphone is the key to quality results. So start your next project equipped with the ease and versatility that only a Snowball can provide. Add CD-quality audio to recordings for YouTube, SoundCloud and more. Improve audio quality on Skype, Twitch, FaceTime, or any other voice software. Create podcasts and add narration to home movies.
You can even record instruments, vocals and entire bands with stunning quality.

USE YOUR FAVORITE SOFTWARe

Snowball iCE is all about making it easier for you to complete the projects you love. That’s why it’s designed to work with any software on any computer—just plug in and begin. You don’t even need any drivers. Don’t let your creativity cool off—get started quickly and easily with Snowball iCE and bring your projects to life.

GET STARTED QUICKLY AND EASILY

With Snowball iCE, quick and easy recording is finally a reality. Simply mount Snowball iCE on the included adjustable stand, plug the USB cable into your Mac or PC and that’s it. You’re ready to sit back and start recording crystal-clear audio for any project.

Manufacturer Part Number
1929
EAN/UPC
0836213001929,836213001929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECIFICATIONS

  • Transducer Type: Condenser, Pressure Gradient With USB digital output
  • Polar Patterns: Cardioid or Omnidirectional
  • Frequency Response: Position 1-3: 40 –18 kHz
  • Sample/word Rate: 44.1 kHz/16 bit
  • Weight: 460g
  • Dimensions: 325mm (circumference)

SYSTEM REQUIREMENTS

Windows

  • Windows Vista, 7, 8 (or newer)
  • USB 1.1/2.0 (or newer)
  • 64MB RAM (or better)

Macintosh

  • Mac OSX (10.4.11 or higher)
  • USB 1.1/2.0
  • 64 MB RAM (minimum)