Simple and reliable, Samsung DC-E Series commercial grade digital signage showcases a slim, sleek design and excellent full HD image quality in an affordable fashion. It features enhanced connectivity options including DVI, Component and Composite inputs, while meeting your most demanding budget needs.
Note:
DC Series
55"
1920x1080
350nit
Yes
10W + 10W
Series Name
Series Name
DC Series
Display
Screen Size
55"
Panel Technology
60Hz D-LED BLU
Resolution
1920x1080
Aspect Ratio
16:9
Brightness
350nit
Contrast Ratio (Typical)
5000:1
Viewing Angle (H/V)
178° / 178°
Response Time
6ms
Direct Lit
Yes
Connectivity
Input
RGB: Analog D-SUB, DVI-D VIDEO: HDMI1,HDMI2, CVBS AUDIO: Stereo mini Jack, USB: USB 2.0 x 1
Output
AUDIO: Stereo mini Jack
External Control
RS232C(In) thru stereo jack, RJ45
Sensor
IR, Ambient Light
Features
Built-in Speakers
10W + 10W
Dimensions
Without Stand (W x H x D)
48.4" x 27.8" x 2"
Packaging (W x H x D)
53.1" x 31.9" x 5.8"
Bezel Width
9.5mm (Top/Side), 15.0mm (Bottom)
Weight
Product Weight
34 lb.
Package Weight
43 lb.
Service
Standard Warranty
3 years onsite parts/labor
Included in Box
Included in Box
Quick Setup Guide, Regulatory Guide, Warranty Card, Power Cord, Remote Controller, Batteries, RS232C(IN)/Audio(OUT)/IR(IN) Adapter
Optional Wall Mount Kit
WMN4270SD, WMN450MD, WMN4675MD
Optional Stand
STN-L4655E
Optional Media Player
Embbeded, SBB (Not attachable)
Mechancial Specs
VESA Mount
400 x 400 mm
Operation
Operating Temperature
0℃~ 40℃
Operating Humidity
10~80%
Recommended Run Time
16/7