DC48E — DC-E Series 48" Direct-Lit LED Display for Business

Simple and reliable, Samsung DC-E Series commercial grade digital signage showcases a slim, sleek design and excellent full HD image quality in an affordable fashion. It features enhanced connectivity options including DVI, Component and Composite inputs, while meeting your most demanding budget needs.

  • Slim and sleek design with narrow bezels and chassis depth
  • Direct-lit LED display delivering sharp images and energy savings
  • Our most affordable commercial grade digital signage
  • 3-Year onsite warranty to secure your investment

Manufacturer Part Number
DC48E
EAN/UPC
8806088136073,0887276133133,887276133133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series Name
DC Series
Screen Size
48"
Resolution
1920x1080
Brightness
350nit
Direct Lit
Yes
Built-in Speakers
10W + 10W
Full Specifications
Series Name
Series Name
DC Series
Display
Screen Size
48"
Panel Technology
60Hz D-LED BLU
Resolution
1920x1080
Aspect Ratio
16:9
Brightness
350nit
Contrast Ratio (Typical)
5000:1
Viewing Angle (H/V)
178° / 178°
Response Time
8ms
Direct Lit
Yes
Connectivity
Input
RGB: Analog D-SUB, DVI-D VIDEO: HDMI1,HDMI2, CVBS AUDIO: Stereo mini Jack, USB: USB 2.0 x 1
Output
AUDIO: Stereo mini Jack
External Control
RS232C(In) thru stereo jack, RJ45
Sensor
IR, Ambient Light
Features
Built-in Speakers
10W + 10W
Dimensions
Without Stand (W x H x D)
42.3" x 24.4" x 2"
Packaging (W x H x D)
46.7" x 28.1" x 5.8"
Bezel Width
9.5mm (Top/Side), 15.0mm (Bottom)
Weight
Product Weight
24.5 lb.
Package Weight
30.9 lb.
Mechancial Specs
VESA Mount
400 x 400 mm
Operation
Operating Temperature
0℃~ 40℃
Operating Humidity
10~80%
Recommended Run Time
16/7