750 EVO SATA III 6.35 cm (2.5) 120 GB SSD

Heighten your computing experience with fast performance

PC users are choosing high-speed SSDs for better computing performance and reliability. The Samsung 750 EVO SSD, with a SATA 6 Gb/s interface, is an outstanding high-performance choice for an enhanced everyday computing experience. With sequential read and write speeds up to 540/520 MB/s and random read and write speeds up to 97,000/88,000 IOPS, you will find yourself handling multitasking faster than before. The sequential write performance is measured under the TurboWrite mode. The random read and write speeds are measured on the 250 GB capacity model in 4K QD32.

Enjoy superior computing for everyday use

The 750 EVO boasts a fast computing experience thanks to TurboWrite technology and RAPID mode. TurboWrite technology accelerates sequential write speeds by creating a write buffer inside the SSD. Magician software provides the option to enhance PC performance with RAPID mode, which processes data on a system level using unused PC memory (DRAM) as a cache.

Depend on solid reliability wherever life takes you

The flash-based 750 EVO provides superior resistance against shock and vibration for computing on the go. It also ensures 35 Total Bytes Written (TBW) for the 120 GB model and 70 TBW for the 250 GB model or up to 3 years. TBW or 3 years, whichever comes first.

Secure data through advanced data encryption

The 750 EVO features SED technology to help keep your data safe. An AES-256-bit hardware-based full disk encryption engine secures your data with significantly less performance degradation often experienced with software-based encryption. And the 750 EVO is compliant with TCG Opal v2.0 standards and IEEE® 1667 protocol. Self-Encrypting Drive Trusted Computing Group  Institute of Electrical and Electronics Engineers

Discover easy installation and SSD management

The 750 EVO comes with software to help entry-level users easily install and manage their SSDs. Samsung Data Migration software provides a powerful custom-cloning feature that ensures migration work even when the source data is greater than the SSD capacity. And Magician software simplifies SSD management, enabling even novices to maximise the performance and lifetime of the SSDs.

Manufacturer Part Number
MZ-750120BW
EAN/UPC
0887276126487,887276126487
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Feature

  • Application

    Client PCs

  • Capacity

    120 GB (1 GB = 1 Billionbyte by IDEMA) *Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)

  • Form Factor

    6.35 cm (2.5)

  • Interface

    SATA 6 Gb/seconds Interface, compatible with SATA 3 Gb/seconds & SATA 1.5 Gb/seconds interface

  • Dimension (WxHxD)

    100.00 x 69.85 x 6.80 (mm)

  • Weight

    Max 45 g

  • Controller

    Samsung MGX controller

  • Cache Memory

    Samsung 256 MB DDR3 DRAM

Special Feature

  • TRIM Support

    TRIM Supported

  • S.M.A.R.T Support

    S.M.A.R.T Supported

  • GC (Garbage Collection)

    Auto Garbage Collection Algorithm

  • Encryption Support

    AES 256-bit Full Disk Encryption (FDE) TCG/Opal v2.0, Encrypted Drive (IEEE1667)

  • WWN Support

    Yes

  • Device Sleep Mode Support

    Yes

SHOW MORE SPECSExpand

Performance

  • Sequential Read

    Up to 540 MB/seconds Sequential Read *Performance may vary based on system hardware & configuration

  • Sequential Write

    Up to 520 MB/seconds Sequential Write *Performance may vary based on system hardware & configuration

  • Random Read (4KB, QD32)

    Up to 94,000 IOPS Random Read *Performance may vary based on system hardware & configuration

  • Random Write (4KB, QD32)

    Up to 88,000 IOPS Random Write *Performance may vary based on system hardware & configuration

  • Random Read (4KB, QD1)

    Up to 10,000 IOPS Random Read *Performance may vary based on system hardware & configuration

  • Random Write (4KB, QD1)

    Up to 35,000 IOPS Random Write *Performance may vary based on system hardware & configuration

Environment

  • Reliability (MTBF)

    1.5 Million Hours Reliability (MTBF)

  • Operating Temperature

    0 °C to 70 °C (Measured by SMART Temperature. Proper airflow recommended)

  • Shock

    1,500 G, duration 0.5 minutes seconds, 3 axis

Software

  • Management SW

    Magician Software for SSD management

Installation Kit

  • Installation Kit

    Not Available

Warranty

  • Warranty

    3 Year Limited Warranty or 35 TBW Limited Warranty