This USB-C to DisplayPort adapter is ideal for showing presentations, pictures or other audio/video content from the USB-C port of a laptop or tablet to the Displayport input of a monitor, projector, or HDTV. This adapter supports up to a 4k (3840x2160 at 30Hz) resolution, allowing it to deliver a high quality video image to the connected display. The compact design of this adapter makes it a perfect pair for BYOD (Bring Your Own Device) applications in education or corporate environments. Pairing this device with the USB-C to VGA adapter or the USB-C to HDMI adapter provides you with a video port for any situation when your presenting.
Note:
Color :: White
Length :: 8.00 Inch
Jacket Rating :: Standard
UPC :: 757120294818
Warranty :: 3 Years
Vendor :: C2G
Weight :: 0.073 LB