Precision 15 3000 M3510 Mobile Workstation

Great machine for great minds.

Affordable, fully configurable 15" mobile workstation in a thin and light design. Featuring Intel® processors and extensive memory.

Manufacturer Part Number
PRM3510-21166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 6th Gen Core™ i7 (6820HQ, 6700HQ)
  • Intel® 6th Gen Core™ i5 (6440HQ, 6300HQ)
  • Intel® Xeon® Quad Core (E3-1505M)

Operating System

  • Windows 8.1 64-bit English
  • Ubuntu Linux 14.04 SP1
  • Windows 7 Professional, 64-bit, English
  • No Operating System
  • Windows 10 Home 64bit English
  • Windows 10 Home 64bit Single Language English
  • Windows 10 Home Single Language 64bit English
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Home 64bit French
  • Windows 10 Home 64bit Português (Brasil)
  • Windows 10 Home 64bit Spanish
  • Windows 10 Home 64bit Single Language Spanish
  • Windows 10 Home Single Language 64bit Spanish
  • Windows 8.1 64-bit French
  • Windows 8.1 64-bit English/French
  • Windows 8.1 64-bit Brazilian Portuguese
  • Windows 8.1 64-bit Spanish
  • Windows 8.1 Pro, 64-bit English
  • Windows 8.1 Pro, 64-bit French
  • Windows 8.1 Pro, 64-bit English/French
  • Windows 8.1 Pro, 64-bit Brazilian Portuguese
  • Windows 8.1 Pro, 64-bit Spanish
  • Windows 8.1 64-Bit English
  • Windows 7 Professional 64-bit English/French/Spanish (Includes Windows 8.1 Pro license)
  • Windows 7 Professional English64bit (Includes Windows 8.1 Pro license)
  • Windows 7 Professional, French, 64-bit (includes Windows 8.1 Pro 64-bit License)
  • Windows 7 Professional English/French 64bit (Includes Windows 8.1 Pro license)
  • Windows 7 Professional, Brazilian Portuguese, 64-bit (includes Windows 8.1 Pro 64-bit License)
  • Windows 7 Professional, Spanish, 64-bit (includes Windows 8.1 Pro 64-bit License)
  • Windows 8.1 Single Language 64-bit English
  • Windows 8.1 Single Language 64-bit Brazilian Portuguese
  • Windows 8.1 Single Language 64-bit Spanish
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 10 Pro 64bit English, French, Spanish
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
  • Windows 10 Pro 64bit Português (Brasil)
  • Windows 10 Pro 64-bit English
  • Windows 10 Pro 64bit French
  • Windows 10 Pro 64bit Spanish
  • Windows 8.1 Pro English 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro Português (Brasil) 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro French 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro Spanish 64bit (Includes Windows 10 Pro License)

Memory1

  • Up to 32GB2 Dual Channel DDR4 at 2133Mhz - 2 DIMMS

Chipset

  • Intel Mobile CM236

Graphics Card

  • AMD FirePro W5130M w/2GB GDDR5
  • Intel® Integrated HD Graphics 530
  • Intel® Integrated HD Graphics P530

Display

  • 15.6" HD TN (1366x768) Anti-Glare LED-backlit (45% color gamut)
  • 15.6" FHD IPS (1920x1080) Wide View Anti-Glare LED-backlit (72% color gamut)
  • 15.6" FHD IPS Touch(1920x1080) Wide View LED-backlit(72% color gamut)

Hard Drive

  • Up to 1000GB2 SATA hard drive
  • Up to 1000GB2 Solid State hard drive
  • Up to 500GB2 SATA hard drive

Connectivity

  • Integrated Intel i218LM 10/100/1000 Gigabit Ethernet Controller

Security

  • Intel® Platform Trust Technology, Trusted Platform Module (TPM) 1.2, Chassis lock slot support; 1 SmartCard Reader optional; 1 x FIPS Fingerprint reader optional (coming early 2016)

Power

  • 130 Watt AC adapter (7mm barrel)

Dimensions

  • Height: 0.97” (24.55mm) x Width: 14.61” (377.1mm) x Depth: 9.94” (252.6mm)
    Weight: (Starts at) 4.75lbs (2.23kg)

Ports

  • 1 Docking Connector
  • 1 Thunderbolt® 3 Port optional (coming early 2016)
  • 1 SD 4.0 Memory Card Reader
  • 3 USB3.0
  • 1 PowerShare Capable
  • 1 HDMI 1.4
  • 1 VGA
  • 1 Headphone and microphone combo jack
  • 1 RJ-45 Network Connector

Slots

  • SD Card Reader (SD, SDHC, SDXC, supporting up to 64GB)

Regulatory

  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment