Toughpower DPS G RGB 1250W Titanium

The Thermaltake Toughpower DPS G RGB 1250W Titanium is the world’s first PSU pre-installed with a patented 256 colors RGB fan that incorporate various high-tech components, leading technology and Eco-friendly commendations. Featuring 80 PLUS Titanium certification with individually sleeved cable and flat cable, Toughpower DPS G RGB Titanium Series adopts the highest quality components and fully modular design that always accommodate any mainstream build under any circumstance.

The combination of Toughpower DPS G RGB Titanium and three intelligent platforms – DPS G PC APP 2.0, DPS G Smart Power Management (SPM) Cloud 1.0, and DPS G Mobile APP 1.0 helps users not just monitor smart power supply units, but also save the energy, reduce CO2 emission, and eventually protect the Earth.

Manufacturer Part Number
PS-TPG-1250DPCTUS-T
EAN/UPC
0841163063620,841163063620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: PS-TPG-1250DPCTXX-T
Short P/N: TPG-1250D-T
Model: TPG-1250DH3FCT
Type: Intel ATX 12V 2.31 & SSI EPS 12V 2.92
Max. Output Capacity: 1250W
Peak Output Capacity: 1500W
Color: Black
Dimension ( W / H / D ): 150mm(W) x 86mm(H) x 200mm(D)
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: > 16msec at 100% of full load (115Vac/ 230Vac input)
Input current: 15A
Input Frequency Range: 47Hz - 63Hz
Input Voltage: 100V - 240V
Operating Temperature: 0 ℃ to +50℃
Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -20 ℃ to +70 ℃
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 14cm RGB Fan
Efficiency: MEET 80 Plus Titanium at 115Vac input
MTBF: 120,000 hrs minimum
Safety Approval: CE/FCC/UL/ TUV/EAC
PCI-E Connector: PCI-E 6+2pin/ 8pin X 8

* Specifications are subject to change without notice.
* The product picture(s) is only for your reference, it may differ from the actual product.