Pacific RL360 RGB Water Cooling Kit

Thermaltake Pacific RL360 RGB Water Cooling Kit

Thermaltake has launched the new Pacific RL360 RGB Water Cooling Kit as part of its “hardcore” spirit towards the ultimate in custom PC water cooling. A LCS combo unit, the kit is composed of one CPU water block, one D5 pump and reservoir, one 360mm radiator, six compression fittings (chrome), Riing 12 LED RGB fans (three fan pack), tube, blue opaque coolant, and other accessories. Together, these provide exceptional performance, unrivalled reliability, and styling to enthusiasts.

“Tt LCS Certified” is the hallmark that ensures first-class performance from the best features and fitment. A certification exclusive to Thermaltake, it sets the benchmark for all true LCS chassis and is applied only to products that meet our stringent design standards for delivering what hardcore enthusiasts demand. The Tt LCS certification is a way for Thermaltake to designate to all power users the chassis which have been tested for best compatibility with extreme liquid cooling configurations.

Manufacturer Part Number
CL-W113-CA12SW-A
EAN/UPC
4717964403759,0841163063569,841163063569
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CL-W113-CA12SW-A

Dimension: 97.5(L) x 84 (W) x 289.4 (H)
Compatibility: Intel LGA 2011/1366/1155/1156/1151/1150/775AMD FM2/FM1/AM3+/AM3/AM2+/AM2

Weight: 5.8 kg

Components Dimension: Pump & Reservoir: 94.1 (L) x 87.4 (W) x 309.7 (H)
Radiator : 394(L) x 120 (W) x 39.5 (H)
Tube Dimension: OD : 3/4” ( 19 mm ) : ID : 1/2”( 13 mm )

Fan Color: Riing 256 Colors

Coolant Color: Blue

Kit Contents:
CPU Water Block
- Pacific W1 CPU Water Block x1

Pump/Reservoir
- Pacific PR22-D5 Pump/Reservoir Combo x1

Radiator
- Pacific RL360 Radiator x1 402.5 (L) x 129 (W) x 64 (H)

Fittings 
- Pacific 1/2'‘(12.7mm) ID x 3/4'‘(19mm) OD Compression (Chrome) x6

Fan
- Riing 12 LED Radiator Fan 256 Color 3 Pack

Tube
- V-tubler 4T 1/2'‘(12.7mm) ID x 3/4'‘(19mm) OD Transparent Tube x2 Meters

Coolant
- C1000 Blue Opaque Coolantx1 

Accessory
- Intel and AMD Universal Backplated & Mounting Kit
- 24pin ATX Bridge Tool x1
- Thermaltake Thermal Grease x1