Core X31 Mid Tower Chassis

The Core X31 features outstanding cooling performance with compatibility for liquid cooling components. With its unprecedented space for high-end hardware and liquid cooling expansion, the Core X31supports the latest ATX, Micro ATX, Mini-ITX motherboards, and all high-end GPU cards. Moreover, the Core X31’s integrated power cover helps tidy the entire bottom area by allowing users to easily organize unused cables, and in return provide the maximum interior space needed for advance cooling performance or liquid system build.

Manufacturer Part Number
CA-1E9-00M1WN-00
EAN/UPC
4717964402677,0841163062487,841163062487
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Core X31

P/N: CA-1E9-00M1WN-00

Case Type: Mid Tower

Dimension (H x W x D): 497 x 250 x 511 mm (19.5 x 9.8 x 20.1 inch)

Net Weight: 8.5 kg / 18.7 lb

Side Panel: Transparent Window

Color: Exterior & Interior : Black

Material: SPCC

Cooling System: Front (intake) :
120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)
Rear (exhaust) :
120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)

Drive Bays: -Accessible :
2 x 5.25’’
-Hidden :
3 x 3.5’’ or 2.5’’ (HDD Cage)
3 x 3.5’’ or 2.5’’ (Behind the M/B tray)
2 x 2.5’’ (With Power Cover)

Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)

I/O Port: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1

PSU: Standard PS2 PSU (optional)

LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube

Fan Support: Front:
2 x 120mm or 2 x 140mm or 1 x 200mm
Top:
3 x 120mm or 3 x 140mm or 2 x 200mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
2 x 120mm or 2 x 140mm
Radiator Support: Front:
1 x 360mm or 1 x 280mm
Top:
1 x 360mm or 1 x 280mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
1 x 120mm or 1 x 140mm
Clearance: CPU cooler height limitation:
180mm
VGA length limitation:
278mm(with HDD rack)
420mm(without HDD rack)
PSU length limitation:
180mm (With One Bottom Fan)
220mm (Without Bottom Fan)