Core X31 RGB Edition

Thermaltake Core X31 RGB Edition

The Core X31 RGB Edition features outstanding cooling performance with compatibility for liquid cooling components. With its unprecedented space for high-end hardware and liquid cooling expansion, the Core X31RGB Edition supports the latest ATX, Micro ATX, Mini-ITX motherboards, and all high-end GPU cards. Moreover, the Core X31RGB Edition’s integrated power cover helps tidy the entire bottom area by allowing users to easily organize unused cables, and in return provide the maximum interior space needed for advance cooling performance or liquid system build.

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Riing 12 RGB High Static Pressure LED Radiator Fan

Pre-installed three patented circular 256 multicolored 120mm RGB radiator fans with high-static pressure design, one smart fan controller included.

Power Cover Design

Power supply placement design is one of the Core X31 RGB Edition unique features. The entire bottom area can be used to reorganize unused cables, which makes for a tidy-looking system. Users can enjoy the freedom of gaining the maximum interior space for advance cooling performance or liquid system build. Furthermore, the PSU cover can hold two additional 2.5?HDD drive bays.

Fully Modular Concept

A ? + 3?drive bay design for storage devices makes setting up the latest storage solution super easy and flexible. Besides hanging 3 x 3.5?2.5?at the back of motherboard tray, users are capable of freely adjusting the 3.5?hard-drive cage to suit their particular needs.

Dust Reduction

Super-fine fan filters provide excellent protection and minimize dirt and dust on the top, inside the front-side panel, and at the bottom. A magnetic fan filter on the top makes it super easy to attach the filter for dust filtration.

Advanced Ventilation

Featuring a width of 250mm, the Core X31 RGB Edition enables users to build a complete high-end system that supports up to triple 120mm, double 140mm liquid cooling radiators or up to 200mm case fans. With extended graphic card support, the Core X31 RGB Edition protects the hardware while increasing the CPU overclocking potential for users looking to get the most out of their hardware.

Remarkable Expansion

The Core X31 RGB Edition modular drive racks allow gamers to easily install up to seven data storage devices, a dual expansion slot VGA of up to 420mm in length, and a tower CPU cooler as high as 180mm. Even with a high-wattage PSU stretching to 220mm in length, the Core X31 RGB Edition gains more for custom cooling components to freely interchange HDD cage sections for maximum cable management space with adjustable drive racks.

Manufacturer Part Number
CA-1E9-00M1WN-02
EAN/UPC
4717964403575,0841163063385,841163063385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Core X31 RGB

P/N: CA-1E9-00M1WN-02
Case Type: Mid Tower

Dimension (H x W x D): 497 x 250 x 511 mm (19.5 x 9.8 x 20.1 inch)

Net Weight: 8.5 kg / 18.7 lb

Side Panel: Transparent Window
Color: Exterior & Interior : Black

Material: SPCC

Cooling System: Front (intake) :
120 x 120 x 25 mm Riing RGB fan (1400rpm, 28dBA) x 2 (1000rpm, 22dBA with LNC)
Rear (exhaust) :
120 x 120 x 25 mm Riing RGB fan (1400rpm, 28dBA) (1000rpm, 22dBA with LNC)

Drive Bays: -Accessible
2 x 5.25’’

-Hidden
3 x 3.5’’ or 2.5’’ (HDD Cage)
3 x 3.5’’ or 2.5’’ (Behind the M/B tray)
2 x 2.5’’ (With Power Cover)

Expansion Slots: 8

Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)

I/O Port: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1

PSU: Standard PS2 PSU (optional)

LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube

Fan Support: Front:
2 x 120mm or 2 x 140mm or 1 x 200mm
Top:
3 x 120mm or 3 x 140mm or 2 x 200mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
2 x 120mm or 2 x 140mm
Radiator Support: Front:
1 x 360mm or 1 x 280mm
Top:
1 x 360mm or 1 x 280mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
1 x 120mm or 1 x 140mm
Clearance: CPU cooler height limitation:
180mm

VGA length limitation:
278mm(with HDD rack)
420mm(without HDD rack)

PSU length limitation:
180mm (With One Bottom Fan)
220mm (Without Bottom Fan)