14.1" Laptop

14.1 HD DISPLAY

Enjoy your music, movies and games on a large 14.1" display. The larger screen also allows for greater productivity. 

QUAD-CORE PROCESSOR

The Quad-Core Intel Atom™ processor provides more processing power and energy efficiency so you can work smarter and play harder.

WINDOWS 10

Windows 10 comes with built-in apps that help you with the basics such as downloading the latest music, watching the latest movies and tv shows, photo editing, playing games, reading the news, and more

32 GB FLASH MEMORY

Use the 32GB of storage to store and download movies, music, games, and photos.

SD CARD SLOT

Expand your storage with the SD Card Slot. 

CLOUD STORAGE

Add your files to OneDrive and access them from any of your devices. OneDrive provides 15GB of free online storage that comes with your Microsoft account. 

Manufacturer Part Number
EWT144BL
EAN/UPC
0817707018234,817707018234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OS

Windows 10 

Screen

14.1" 1280 x 800 Display 

Processing

1.3 GHz Quad-Core Intel Atom Processor 

2GB Ram 

Storage

32GB Built-In Storage

Add up to 32GB via the MicroSD Card Slot 

Connectivity

Wi-Fi (802.11 b/g/n) 

Bluetooth 

Ports

Micro SD Card Slot- add up to 32GB

USB Connection

HDMI Connection