64GB High Endurance microSDXC Card

High Endurance microSDXC/SDHC

Aimed at car video recorders, security cameras and surveillance systems, Transcend's high endurance microSDXC/SDHC card is built with high-quality MLC NAND flash chips to withstand up to 12,000 hours of Full HD video recording, providing long-life durability and prolonged endurance. To ensure the utmost level of reliability, the high endurance microSDXC/SDHC card undergoes extensive testing under harsh conditions to be verified waterproof, temperature proof, static proof, X-ray proof and shock resistance.

Up to 12,000 hours of durability

Manufactured using top-tier MLC NAND flash chips, the high endurance microSDXC/SDHC card is capable of standing up to 12,000 hours of Full HD video recording*, meeting the demands of write-intensive applications where storage capacity and durability performance are desperately required. Additionally, the built-in Error Correcting Code (ECC) can detect and correct transfer errors.

Best companion to car video recorders

Taking full advantage of MLC NAND flash chips and with storage capacity up to 64GB, the high endurance microSDXC/SDHC card is ideal for car video recorders to ensure every critical moment happening on the road is recorded including license plates in Full HD 1920x1080p (30fps) resolution, providing reliable evidence to insurance companies or police.

Great choices for security cameras and surveillance systems

Security cameras and surveillance systems including IP cameras and home security cameras require stable recording performance over a long period of time in harsh environments. The high endurance microSDXC/SDHC card comes with waterproof, static proof, X-ray proof and shockproof, delivering peak performance under extreme environmental conditions and wide operating temperatures ranging from -25°C to 85°C.

Extremely protective

In order to deliver the best performance and stability, the Transcend's microSD card is tested under the following harsh conditions.

  • Waterproof: meet the JIS IPX7 standards and can immerse in 1 meter of water for up to 30 minutes
  • Temperature Proof: endure extreme temperatures from -25° to 85°C
  • Static Proof: meet the EMC IEC61000-4-2 standards and can withstand static electricity
  • X-ray Proof: meet the ISO7816-1 standard and are immune to Airport X-rays
  • Shock Proof: provide excellent shock, vibration, bending and twisting resistance

Exclusive RecoveRx software

Transcend’s exclusive RecoveRx software features a user-friendly interface that allows you to search deep within a storage device for traces of erased files that can be rescued, such as digital photos, documents, music and video.

Manufacturer Part Number
TS64GUSDXC10V
EAN/UPC
0760557834984,760557834984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 11mm x 15mm x 1mm (0.43" x 0.59" x 0.04")
Weight: 0.4g (0.01 oz)
Endurance (max.): 16GB: 3,000 hours
32GB: 6,000 hours
64GB: 12,000 hours
Op. Voltage: 2.7V~3.6V
Op. Temperature: -25°C (-13°F) ~ 85°C (185°F)
Durability: 10,000 insertion/removal cycles
Transfer Rate (max.): Read: 21MB/s, Write: 20MB/s
Compatibility: Ideal for car video recorders, security cameras and surveillance systems
Note:

  • Based on Full HD (1920x1080P) video content recorded at 26 Mbps at 30°C on Transcend DrivePro series. Performance may vary due to host hardware, software and usage.
  • Before purchasing the high endurance microSD card, please check the maximum capacity of memory card supported by your car video recorder.
Warranty: Two-year Limited Warranty