Quad-core A10-7870K 3.9GHz Desktop Processor

AMD has brought it all together to bring you incredible, new digital experiences. Our A-series APUs combine the performance of multicore processors and the unprecedented power of AMD Radeon™ graphics technology on a single chip for a whole new level of immersion and interactivity. Whether gaming, watching videos, or multitasking on your PC, we give you the performance you need to fit your modern life.

Manufacturer Part Number
AD787KXDJCSBX
EAN/UPC
0730143307833,730143307833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Foundation

TOTAL L1 CACHE : 256 KB

TOTAL L2 CACHE : 4 MB

UNLOCKED : Yes

CMOS : 28nm

PCI EXPRESS VERSION : PCIe 3.0

SOCKET : FM2+

Performance

# OF CPU CORES : 4

# OF GPU CORES : 8

COMPUTE CORES : 12 (4 CPU + 8 GPU)

# OF THREADS : 4

BASE CLOCK SPEED : 3.9 GHz

MAX TURBO CORE SPEED : 4.1 GHz

MAX TEMPS : 72.40° C

TDP : 95 W

Memory

MAX MEMORY SPEED : 2,133 MHz

MEMORY INTERFACE : DDR3

MEMORY CHANNELS : 2

Key Features

AES SUPPORT : Yes

FMA : FMA4

AVX : AVX

AMD VIRTUALIZATION : Yes

Graphics Specifications

GRAPHICS MODEL : Radeon™ R7

DIRECTX VERSION : DirectX® 12

GRAPHICS FREQUENCY : 866 MHz

GRAPHICS CORE COUNT : 512

Key Graphics Features

AMD APP ACCELERATION : Yes

AMD CATALYST™ SOFTWARE : Yes

AMD ENDURO TECHNOLOGIES : No

AMD FRAME RATE TARGET CONTROL (FRTC) : No

AMD FREE SYNC TECHNOLOGY : Yes

AMD HD3D TECHNOLOGY : Yes

AMD MANTLE API : Yes

AMD POWER TUNE TECHNOLOGY : Yes

DUAL GRAPHICS : Yes

AMD TRUE AUDIO TECHNOLOGY : Yes

AMD ZERO CORE POWER TECHNOLOGY : No

SWITCHABLE GRAPHICS MODE : No

VULKAN API SUPPORT : No

Display Outputs

DISPLAY PORT : Yes

HDMI : Yes

UNIFIED VIDEO DECODER (UVD) : Yes

VIDEO CODE ENGINE (VCE) : No