The TL-SG108PE is an 8-port Gigabit Easy Smart Switch with 4 PoE ports, represents a powerful upgrade from an unmanaged switch. It is designed specically for small businesses that require simple network management and PoE function. The TL-SG108PE can connect and power up to four PoE devices, such as wireless access points (APs), IP cameras, and IP phones. Through its web-based user interface and management utility, the TL-SG108PE offers a variety of useful features, including network monitoring, trafc prioritization, and enhanced QoS. Additionally, with port-based, tag-based and MTU VLAN, TL-SG108PE can improve security and meet more network segmentation requirements.
Power Over Ethernet
4 of the 8 Auto-Negotiation RJ45 ports (port 1 to port 4) of the switch support Power over Ethernet (PoE) function. These PoE ports can automatically detect and supply power with those IEEE 802.3af compliant Powered Devices (PDs).
Effective Management
TL-SG108PE offers network monitoring for users to observe trafc behavior. Through its web-based user interface and management utility, the TL-SG108PE offers a variety of useful features, including network monitoring, trafc prioritization, and enhanced QoS. With Port Mirroring, Loop Prevention and Cable Diagnostics features, TL-SG108PE can identify and even locate connection problems on your business network. Moreover, administrators can designate the priority of the trafc based on Port Priority, 802.1P Priority and DSCP Priority, to ensure that voice and video are always clear, smooth and lag-free. Additionally, to improve security and network performance, TL-SG108PE supports MTU VLAN, port-based VLAN and 802.1Q-based VLAN functions. TL-SG108PE is an upgrade from the plug-and-play Unmanaged Switch, delivering great value while empowering your network and similarly delivering great value to the end user.
Easy to Use
TL-SG108PE is easy to use and manage. Auto MDI/MDI-X crossover on all ports eliminate the need for crossover cables or uplink ports. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance. Its compact size makes it ideal for desktops with limited space while also being Rack-mountable, convenient and safe. Dynamic LED lights provide real-time work status display and basic fault diagnosis.
Note:
HARDWARE FEATURES
Standards and Protocols:
IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3af,
IEEE 802.3x, IEEE 802.1q, IEEE 802.1p
Interface: 8 10/100/1000Mbps RJ45 Ports
AUTO Negotiation/AUTO MDI/MDIX
Network Media:
10BASE-T: UTP category 3, 4, 5 cable (maximum 100m) EIA/TIA-568 100Ω STP (maximum 100m)
100BASE-TX: UTP category 5, 5e cable (maximum 100m) EIA/TIA-568 100Ω STP (maximum 100m)
1000BASE-T: UTP category 5, 5e, 6 or above cable (maximum 100m) EIA/TIA-568 100Ω STP (maximum 100m)
Fan Quantity: Fanless
Power Supply: External Power Adapter(Output: 48VDC / 1.25A)
Power Consumption: Maximum (PoE on): 65.2W (220V/50Hz)
Maximum (PoE off): 5.2W (220V/50Hz)
PoE+ Ports(RJ45):
Standard: 802.3 af compliant
PoE Ports: Port 1- Port 4
PoE Power Budget: 55W
PERFORMANCE
Packet Forwarding Rate: 11.9Mpps
MAC Address Table: 4K
Packet Buffer Memory: 1.5Mb
Jumbo Frame: 15KB
SOFTWARE FEATURES
Quality of Service: Support Port-Based/802.1p/DSCP priority
Support 4 priority queues
Rate Limit
Storm Control
L2 Features:
IGMP Snooping
Link Aggregation
Port Mirroring
Cable Diagnostics
Loop Prevention
VLAN:
Supports up to 32 VLANs simultaneously (out of 4K VLAN IDs)
MTU/Port/Tag VLAN
Management:
Web-based GUI
Easy Smart Configuration Utility
Transmission Method: Store-And-Forward
OTHERS
Certification: FCC, CE, RoHS
Package Contents:
TL-SG108PE
Power Adapter
Installation Guide
Resource CD
Rubber Feet
System Requirements: Microsoft® Windows® XP/Vista/7/8/8.1/10 for running Utility
Environment:
Operating Temperature: 0℃~40℃ (32℉~104℉)
Storage Temperature: -40℃~70℃ (-40℉~158℉)
Operating Humidity: 10%~90%RH non-condensing
Storage Humidity: 5%~95%RH non-condensing