Hard-shell Case for MacBook Air 12"

A durable and ultra-thin, hard-shell laptop case that provides a high level of protection for your MacBook 12" in a stylish and colorful way.
The modern Nido case is made of durable polycarbonate that protects your laptop from scrapes, scratches, and scuffs.
The stylish see-through design and the smooth texture with soft rubber coating allow for a modern look.
It also has anti-slip rubber feet that provide added stability and prevent your device from moving while in use.
Ventilation slots on the bottom promote continuous air flow for efficient device cooling.
We are adding the all-new metallic gold (not semi-transparent) to our colour collection.

Manufacturer Part Number
HSNI-MB12
EAN/UPC
0844668050973,844668050973,8020252053328
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical details: SKU HSNI-MB12
External Size (cm) 28,45 x 20 x 1,71
Suggested device size (cm) 28,05 x 19,65 x 1,31
Designed for Macbook 12"